- Manufacturer
- ECCN Code
- Transformer Type
- Height
- Length
- Width
- Number of Functions
- Applications
- Isolation Voltage
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
Attribute column
Categories
Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Isolation Voltage | Transformer Type | Primary Inductance | Turns Ratio (NpNs) | Pulse Rise Time-Max | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T60407M5026X02283 Vacuumschmelze GmbH & Co KG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 000-7142-37R Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | WUERTH ELEKTRONIK GMBH & CO KG | 70 °C | - | PLCS-24 | Active | No | - | No | EAR99 | - | LAN; ETHERNET | COMMON MODE CHOKE AVAILABLE | TAPE & REEL | 2 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1:1; 1:1 | - | - | 5.588 mm | 17.907 mm | 12.192 mm | ||
![]() T5024 Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | UL; BABT | PULSE ELECTRONICS CORP | 70 °C | - | - | Obsolete | - | - | - | EAR99 | - | ISDN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TUBE | 1 | unknown | 3000 V | DATACOM TRANSFORMER | 22000 µH | 1:2 | - | - | 10.668 mm | 13.97 mm | 19.304 mm | ||
![]() AGSC-2415S Allied Components International | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | - | EAR99 | - | 100/1000 BASE-T | HEIGHT DIM INCLUDE TERMINAL ALSO; CENTER TAPPED SECONDARY | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT | - | - | 4 mm | 15.1 mm | 7.1 mm | ||
![]() TO-218 Qorvo | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | QORVO INC | 100 °C | -54 °C | - | Active | - | e4 | - | EAR99 | GOLD | GENERAL PURPOSE | - | - | 1 | compliant | - | PULSE TRANSFORMER | - | - | - | 8.38 mm | - | 6.73 mm | - | ||
![]() TLA-3T105LF-T TDK Corporation | In Stock | - | - | YES | SURFACE MOUNT | - | TDK CORP | 70 °C | - | LEAD FREE | Obsolete | Yes | e3 | - | EAR99 | Tin (Sn) | LAN; 10 BASE-T | BREADTH DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL | 1 | unknown | 2000 V | DATACOM TRANSFORMER | 130 µH | 1CT:1CT; 1CT:1CT | - | - | 5.65 mm | 11.6 mm | 6.8 mm | ||
![]() H5184NL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | 70 °C | - | - | Active | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1:1 | - | - | 6.35 mm | 14.73 mm | 13.84 mm | ||
![]() AGTA-7205NS Allied Components International | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | - | EAR99 | - | 100/1000 BASE-T | CENTER TAPPED SECONDARY | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT | - | - | 13 mm | 34.5 mm | 19 mm | ||
![]() 097-8509-010 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS8019MLF Bothhand Usa | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BOTHHAND USA | 85 °C | -40 °C | - | Contact Manufacturer | Yes | - | - | EAR99 | - | 10/100 BASE-TX | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | 1 | unknown | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT | - | - | 6.35 mm | 12.95 mm | 7 mm | ||
![]() 82175R-LF1 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | ROHS COMPLIANT | Active | Yes | e2 | Yes | EAR99 | Tin/Silver (Sn/Ag) | GENERAL PURPOSE | HEIGHT DIM INCLUDES TERMINALS ALSO | - | 1 | compliant | 3000 V | DATACOM TRANSFORMER | 55 µH | 1:1 | - | - | 1.98 mm | 9.14 mm | 4.39 mm | ||
![]() ST7033-001 Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG110-S125N2 Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TZ16H001 Delta Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | DELTA ELECTRONICS INC | 70 °C | - | ROHS COMPLIANT | Active | - | - | - | EAR99 | - | GENERAL PURPOSE | HEIGHT DIM INCLUDE TERMINAL ALSO | - | 2 | compliant | 1500 V | PULSE TRANSFORMER | 1200 µH | 1:1CT; 1:2CT | - | - | 5.45 mm | 11.6 mm | 6.7 mm | ||
![]() TG51-1506N1 Halo Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | HALO ELECTRONICS INC | - | - | - | Obsolete | - | - | - | EAR99 | - | ISOLATION | - | - | 2 | unknown | 2000 V | PULSE TRANSFORMER | 150 µH | 1:1:1.22:1.22 | 3.5 ns | - | 5.08 mm | 12.7 mm | 7.112 mm | ||
![]() HX6510FNLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | 85 °C | -40 °C | - | Active | - | - | - | EAR99 | - | GENERAL PURPOSE | - | TR | 8 | compliant | 1500 V | DATACOM TRANSFORMER | 120 µH | 1:1 | - | - | 7.24 mm | 27.81 mm | 14.99 mm | ||
![]() 000-7315-37R Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | WUERTH ELEKTRONIK GMBH & CO KG | 85 °C | -40 °C | - | Active | No | e0 | No | EAR99 | TIN LEAD | GENERAL PURPOSE | - | - | 1 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT; 1CT:1CT | - | - | 5.33 mm | 12.95 mm | 7.11 mm | ||
![]() PH9317NLT Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S553-5841-16 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | - | - | - | Active | - | - | - | EAR99 | - | 10 BASE-T | - | - | 4 | compliant | 2000 V | DATACOM TRANSFORMER | 140 µH | 1CT:1.414CT; 1:1 | - | - | 5.38 mm | 27.94 mm | 12.19 mm | ||
![]() TLA-6T121-T TDK Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | TDK CORP | 70 °C | - | SOP-16 | Obsolete | - | - | - | EAR99 | - | LAN; 10/100 BASE-TX | TWO COMMON MODE CHOKES AVAILABLE, SUITABLE FOR USE WITH ADMS AM79C973, 975 | TAPE & REEL | 1 | unknown | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1.41CT; 1CT:1CT | - | - | 5.9 mm | 11.6 mm | 6.5 mm |