- Manufacturer
- ECCN Code
- Transformer Type
- Height
- Length
- Width
- Number of Functions
- Applications
- Isolation Voltage
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
Attribute column
Categories
Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Weight | Approvals | For Use With/Related Products | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Rohs Code | Series | Size / Dimension | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Isolation Voltage | Transformer Type | Primary Inductance | Turns Ratio (NpNs) | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHSC-4009I Allied Components International | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | ALLIED COMPONENTS INTERNATIONAL | - | 85 °C | -40 °C | - | - | Contact Manufacturer | - | Yes | - | - | - | - | EAR99 | - | ISDN | - | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 20000 µH | 1:2; 1:1 | 5.84 mm | - | 28.58 mm | 12.19 mm | ||
![]() 000-6936-37 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | 70 °C | - | - | PDSO-G16 | Active | - | No | - | - | - | No | EAR99 | - | LAN; 10 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 1 | compliant | 1500 V | DATACOM TRANSFORMER | 100 µH | 1CT:1CT; 1CT:1CT | 5.33 mm | - | 12.95 mm | 7.11 mm | ||
![]() 000-7365-30R-LF1 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | 85 °C | -40 °C | - | EDFP-G48, ROHS COMPLIANT | Active | - | Yes | - | - | e3 | Yes | EAR99 | TIN | GENERAL PURPOSE | HEIGHT DIM INCLUDE TERMINALS ALSO | TAPE & REEL | 8 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1:1; 1:1 | 7.7 mm | - | 27.81 mm | 12.19 mm | ||
![]() H006700LAE Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TZE16T001 Delta Electronics Inc | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | DELTA ELECTRONICS INC | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | 2 | compliant | 1500 V | PULSE TRANSFORMER | 112 µH | 1CT:1CT; 1CT:2CT | 5.95 mm | - | 12.9 mm | 7.1 mm | ||
![]() T60407-L5051-X14 Vacom Vakuum Komponenten & Messtechnik GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S553-2940-10 Bel Fuse | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | BEL FUSE INC | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | 10 BASE-T | - | - | 1 | compliant | 2000 V | DATACOM TRANSFORMER | - | 1CT:1.414CT; 1:1 | 5.38 mm | - | 27.94 mm | 12.19 mm | ||
![]() 1000B-5014NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | IEEE | - | PULSE ELECTRONICS CORP | - | 85 °C | -40 °C | - | CHIP | Transferred | - | Yes | - | - | - | - | EAR99 | - | 10/100/1000 BASE-T | - | TUBE | 8 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | - | 7.24 mm | - | 27.81 mm | 12.19 mm | ||
![]() TG89-2006NX Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S553-5999-77 Bel Fuse | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | BEL FUSE INC | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | 10 BASE-T | - | - | 4 | compliant | 2000 V | DATACOM TRANSFORMER | - | 1CT:1CT; 1:1 | 5.38 mm | - | 27.94 mm | 12.19 mm | ||
![]() TX3125FNLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | PULSE ELECTRONICS CORP | - | 85 °C | -40 °C | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | compliant | - | TELECOM TRANSFORMER | - | - | 5.99 mm | - | 12.7 mm | 9.09 mm | ||
![]() AGSC-2442I Allied Components International | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | ALLIED COMPONENTS INTERNATIONAL | - | 85 °C | -40 °C | - | - | Contact Manufacturer | - | Yes | - | - | - | - | EAR99 | - | 100/1000 BASE-T | - | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1CT | 3 mm | - | 17.8 mm | 12.2 mm | ||
![]() H7136NLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | PULSE ELECTRONICS CORP | - | 70 °C | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | HEIGHT DIAMENSION INCLUDE TERMINALS ALSO | TR | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 180 μH | 1:1 | 5.72 mm | - | 13.72 mm | 12.19 mm | ||
![]() AHTA-2007S Allied Components International | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | - | - | ALLIED COMPONENTS INTERNATIONAL | - | 70 °C | - | - | ROHS COMPLIANT | Contact Manufacturer | - | Yes | - | - | - | - | EAR99 | - | 10/100 BASE-T | CENTER TAPPED SECONDARY | - | 2 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT; 1:1 | 6.8 mm | - | 25.4 mm | 10.03 mm | ||
![]() 0558-5999-14 Bel Fuse | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | - | - | BEL FUSE INC | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | ATM; 100 BASE-TX; LAN | COMMON MODE CHOKES AVAILABLE | - | 1 | compliant | 2000 V | DATACOM TRANSFORMER | 350 µH | - | - | - | - | - | ||
![]() 0558-5999-14 Belden Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHSC-1604S Allied Components International | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | - | - | ALLIED COMPONENTS INTERNATIONAL | - | 70 °C | - | - | ROHS COMPLIANT | Contact Manufacturer | - | Yes | - | - | - | - | EAR99 | - | 10/100 BASE-T | CENTER TAPPED SECONDARY | - | 1 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT; 1CT:1CT | 1.89 mm | - | 12.8 mm | 7.1 mm | ||
![]() T60403-K5024-X044 World Micro Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202-0361 Excelitas Technologies | 2021 |
| - | Free Hanging | - | - | - | - | - | - | Excelitas Technologies | - | - | Box | - | - | Active | - | - | 1.060" Dia (26.92mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202-0132C Excelitas Technologies | In Stock | - | - | - | - | - | - | - | - | - | Excelitas Technologies | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |