- Manufacturer
- ECCN Code
- Transformer Type
- Height
- Length
- Width
- Number of Functions
- Applications
- Isolation Voltage
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
Attribute column
Categories
Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Approvals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Isolation Voltage | Transformer Type | Primary Inductance | Turns Ratio (NpNs) | Pulse Rise Time-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST7010 Valor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THB16J04 Delta Electronics Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | DELTA ELECTRONICS INC | - | - | - | Active | - | - | - | EAR99 | - | ETHERNET | - | - | 3 | compliant | 500 V | DATACOM TRANSFORMER | 80 μH | 1:1 | - | 4.4 mm | 20.27 mm | 6.6 mm | ||
![]() AEI25-3894 Allied Components International | In Stock | - | Datasheet | - | - | - | - | ALLIED COMPONENTS INTERNATIONAL | - | - | - | Contact Manufacturer | Yes | - | Yes | EAR99 | - | - | - | - | - | compliant | - | SMPS TRANSFORMER | - | - | - | - | - | - | ||
![]() THB16J03 Delta Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGSC-2404S Allied Components International | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | - | EAR99 | - | 100/1000 BASE-T | HEIGHT INCLUDE TERMINAL ALSO | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1; 1CT:1 | - | 3 mm | 18 mm | 12.3 mm | ||
![]() TG1G-S014J24LF Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGTS-8801S Allied Components International | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | - | EAR99 | - | 100/1000 BASE-T | CENTER TAPPED SECONDARY | - | 12 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1CT; 1CT:1CT | - | 16.5 mm | 29.3 mm | 29.1 mm | ||
![]() TLA-6T103 TDK Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | TDK CORP | 70 °C | - | SOP-16 | Obsolete | Yes | - | - | EAR99 | - | LAN; 10/100 BASE-TX | TWO COMMON MODE CHOKES AVAILABLE, SUITABLE FOR USE WITH NSS DP83843, LEVEL ONES LXT970A | BULK | 1 | unknown | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1CT; 1CT:1CT | - | 7 mm | 25.7 mm | 9.5 mm | ||
![]() AHTA-1613S Allied Components International | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | - | EAR99 | - | 10/100 BASE-T | - | - | 3 | compliant | 500 V | DATACOM TRANSFORMER | 80 μH | 1:1; 1:1 | - | 6.8 mm | 20.3 mm | 9.7 mm | ||
![]() S556-9003-54 Bel Fuse | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | BEL FUSE INC | 70 °C | - | CHIP | Active | No | - | No | EAR99 | - | 10 BASE-T | - | TAPE & REEL | 1 | unknown | 1500 V | DATACOM TRANSFORMER | - | 1:1; 1:1 | - | 2.24 mm | 20.07 mm | 14.22 mm | ||
![]() 1000B-5014NL iNRCORE LLC | In Stock | - | Datasheet | 8 Weeks | YES | SURFACE MOUNT | - | INRCORE LLC | 85 °C | -40 °C | CHIP | Active | Yes | - | - | - | - | 10/100/1000 BASE-T | HEIGHT DIM INCLUDE TERMINAL ALSO | - | 8 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | - | - | 7.49 mm | 28.07 mm | 12.45 mm | ||
![]() TD01-1006KLF Halo Electronics Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | CUL; EN; UL | HALO ELECTRONICS INC | 70 °C | - | - | Obsolete | - | - | - | EAR99 | - | ISOLATION | - | - | 3 | unknown | 1500 V | PULSE TRANSFORMER | 100 μH | 1:1 | 3 ns | 4.57 mm | 20.57 mm | 7.11 mm | ||
![]() TG12-0756N1 Halo Electronics Inc | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | HALO ELECTRONICS INC | - | - | - | Obsolete | - | - | - | EAR99 | - | ISOLATION | - | - | 2 | unknown | 2000 V | PULSE TRANSFORMER | 75 μH | 1:1:2:2 | 10 ns | 5.08 mm | 12.7 mm | 7.112 mm | ||
![]() NA0069-020010 Ideal Fasteners Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS5014RM LF Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7490140110 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | WUERTH ELEKTRONIK GMBH & CO KG | 85 °C | -40 °C | ROHS COMPLIANT | Active | Yes | e2 | - | EAR99 | Tin/Nickel (Sn/Ni) | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TR | 1 | compliant | 4000 V | DATACOM TRANSFORMER | 350 µH | 1:1; 1;1 | - | 10.85 mm | 24.56 mm | 16.99 mm | ||
![]() HS00-99142 TT electronics / BI Technologies | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | BI TECHNOLOGIES CORP | 70 °C | - | - | Obsolete | No | - | No | EAR99 | - | LAN; 10/100 BASE-T | - | - | 1 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT; 1CT:1CT | - | 5.98 mm | 12.7 mm | 9.65 mm | ||
![]() HS00-99142 TT Electronics Resistors | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | TT ELECTRONICS PLC | 70 °C | - | - | Obsolete | No | - | - | EAR99 | - | LAN; 10/100 BASE-T | - | - | 1 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT; 1CT:1CT | - | 5.98 mm | 12.7 mm | 9.65 mm | ||
![]() TG58-1006NX Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 000-7197-37 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | WUERTH ELEKTRONIK GMBH & CO KG | 70 °C | - | PDSO-G16 | Active | No | - | No | EAR99 | - | LAN; 10 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 1 | compliant | 1500 V | DATACOM TRANSFORMER | 200 µH | 1CT:2.5CT; 1CT:1CT | - | 5.33 mm | 12.95 mm | 7.11 mm |