- Manufacturer
- ECCN Code
- Transformer Type
- Height
- Length
- Width
- Number of Functions
- Applications
- Isolation Voltage
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
Attribute column
Categories
Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Shape/Size Description | Core Material | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Terminal Position | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Voltage - Rated AC | Qualification Status | Physical Dimension | Output Voltage | Temperature Grade | Number of Channels | Inductance | Max Current Rating | Test Frequency | DC Resistance (DCR) | Element Configuration | Current | Max DC Current | Terminal Placement | Lead/Base Style | Output Voltage 1 | Data Rate | Inductor Type | Input Voltage (Max) | Inductance Tolerance | RMS Current (Irms) | Number of Lines | Telecom IC Type | Operating Frequency-Min | Isolation Voltage | Transformer Type | Primary Winding(s) | Turns Ratio - Primary:Secondary | Ambient Temperature Range High | Number of Secondary Winding | VA Rating | Number of Primary Winding | Turns Ratio (NpNs) | Secondary Current | Saturation Current | Output Current 1 | Center Tap Feature 1 | Center Tap Feature 2 | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFC3125ER-301K05B-00 TDK Corporation | 36 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | Through Hole | - | - | WIRE | - | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | - | - | Bulk | 2013 | PFC | 1.024Lx1.299W 26.00mmx33.00mm | - | - | yes | Active | 1 (Unlimited) | - | Through Hole | EAR99 | - | - | 120°C | -30°C | - | - | - | - | - | - | - | Unshielded | - | 2 | - | - | unknown | - | - | - | - | - | - | - | - | - | 300μH | - | 0.05MHz | - | - | 4.9A | - | DUAL IN-LINE | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.0002mm | 1.063 27.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PH9184.021NLT Pulse Electronics Power | 704 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.394Lx0.394W 10.00mmx10.00mm | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.492 12.50mm | - | - | - | - | RoHS Compliant | - | ||
![]() ATB322524-0110-T000 TDK Corporation | 40000 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | - | YES | - | - | - | - | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2013 | ATB3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L3.2XB2.5XH2.4 (mm) | - | - | - | 7μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER TRANSFORMER | - | - | - | 1 | - | - | - | - | - | 0.7A | NO | NO | - | 0.100 2.54mm | 3.2mm | 2.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 760806200 Würth Elektronik | 31 |
| Datasheet | 15 Weeks | - | - | Through Hole | - | - | - | - | - | 12 | - | - | Ferrite | - | - | - | - | Tray | - | WE-PFC | 1.614Lx1.575W 41.00mmx40.00mm | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | 80mOhm | - | 125°C | -40°C | Wirewound | - | - | - | 250W | - | - | - | - | - | - | - | - | - | - | - | 265V | - | - | - | - | - | 150μH | 1.4A | 100kHz | 80mOhm | - | - | 1.4A | - | - | - | - | - | - | 10% | 1.4A | 6 | - | - | - | - | - | 33:4 | 85°C | - | - | - | - | - | 11A | - | - | - | 26mm | 1.024 26.00mm | 40.9956mm | 40.005mm | - | Unknown | ROHS3 Compliant | - | ||
![]() PM61300-1-RC Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6130 | - | - | - | 7 | - | - | Ferrite | 60kHz | - | - | - | Cut Tape (CT) | 2011 | PM61300 | 0.650Lx0.768W 16.50mmx19.50mm | - | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | Tin (Sn) | 105°C | -40°C | - | - | TURNS RATIO: 50, HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | 6W | TAPE & REEL | - | Unshielded | - | - | - | 26mm | - | - | - | - | - | - | - | 1.3kV | - | - | 44μH | - | - | 132Ohm | Single | - | 70mA | - | Gull Wing | - | - | - | 25V | - | - | - | - | - | 1.5kV | INVERTER TRANSFORMER | - | 1:50 | - | - | - | - | - | 70mA | - | - | - | - | 7.1mm | 0.280 7.10mm | 19.5mm | 16.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CTX210603-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | - | 0.650Lx0.827W 16.50mmx21.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | - | - | - | ||
![]() 1605C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | - | - | Through Hole | - | NO | - | - | 16 | - | - | - | - | - | - | - | Tube | - | 1605C | 0.886Lx0.270W 22.50mmx6.86mm | - | - | - | Obsolete | 1 (Unlimited) | 16 | SMD/SMT | - | - | - | 70°C | 0°C | - | - | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | - | - | NOT SPECIFIED | 16 | - | Not Qualified | - | - | COMMERCIAL | 3 | 26μH | - | - | 200mOhm | - | - | - | - | - | - | 10 Mbps | - | - | - | - | - | BASEBAND CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.8mm | 0.259 6.59mm | 22.5mm | 7.62mm | - | No SVHC | RoHS Compliant | - | ||
![]() LDT565630T-002 TDK Corporation | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | - | - | - | - | 8 | 250mg | - | - | - | - | - | - | Bulk | 2012 | - | 0.228Lx0.228W 5.80mmx5.80mm | - | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.8mm | - | - | - | - | - | - | - | - | - | - | 14.5μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | 1:10.2 | - | 1 | - | 1 | - | - | - | - | - | - | - | 0.118 3.00mm | - | 5.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() 78253/35JC-R Murata Power Solutions Inc. | 424 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 6 | 1.000001g | - | - | 500kHz | - | - | Industrial grade | Tape & Reel (TR) | - | 78253J | 0.354Lx0.375W 9.00mmx9.52mm | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 85°C | -40°C | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360μH | - | - | - | - | - | - | - | Gull Wing | 5V | - | - | 3.3V | - | - | - | - | - | - | SMPS TRANSFORMER | Single | 1:2.27 | - | 1 | - | - | - | 100mA | - | - | - | - | 6.35mm | 0.250 6.35mm | 9.52mm | 8.99mm | - | - | RoHS Compliant | - | ||
![]() PM61300-4-RC Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | - | - | - | - | 7 | - | - | Ferrite | - | - | - | - | Cut Tape (CT) | 2011 | PM61300 | 0.650Lx0.768W 16.50mmx19.50mm | - | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | Tin (Sn) | 105°C | -40°C | - | - | TURNS RATIO: 100, HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | 6W | TAPE & REEL | - | Unshielded | - | - | - | 26mm | - | 60kHz | - | - | - | - | - | 1.3kV | - | - | 20μH | - | - | 1.88Ohm | Single | - | 70mA | - | Gull Wing | - | - | - | 13V | - | - | - | - | - | - | INVERTER TRANSFORMER | - | 1:100 | - | - | - | - | - | 70mA | - | - | - | - | 7.1mm | 0.280 7.10mm | 19.5mm | 16.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 78253/35JVC Murata Power Solutions Inc. | 44 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 6 | 0.002lb 0.91g | - | - | 500kHz | - | - | - | Tube | - | 78253J | 0.354Lx0.375W 9.00mmx9.52mm | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 85°C | -40°C | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360μH | - | - | - | - | - | - | - | Gull Wing | 5V | - | - | 3.3V | - | - | - | - | - | - | SMPS TRANSFORMER | Single | 1:2.14 | - | 1 | - | - | - | 100mA | - | - | - | - | 6.35mm | 0.260 6.60mm | 9.52mm | 8.99mm | - | - | RoHS Compliant | Lead Free | ||
![]() 78253/35JVC-R Murata Power Solutions Inc. | 44 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | - | - | - | - | 6 | 1.000001g | - | - | 500kHz | - | - | - | Tape & Reel (TR) | - | 78253J | 0.354Lx0.375W 9.00mmx9.52mm | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 85°C | -40°C | - | - | - | - | 500mW | - | - | - | - | - | - | 12.7mm | - | - | - | - | - | - | - | - | - | - | 142μH | - | - | 500mOhm | - | - | - | - | Gull Wing | 5V | - | - | 3.3V | - | - | - | - | - | - | SMPS TRANSFORMER | Single | 1:2.14 | - | 1 | - | - | - | 100mA | - | - | - | - | 6.35mm | 0.250 6.35mm | 9.52mm | 8.99mm | - | - | RoHS Compliant | - | ||
![]() CTX210407-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | - | - | Surface Mount | - | YES | - | - | - | - | - | - | 80kHz | 70°C | - | - | Bulk | 2007 | - | 0.650Lx0.827W 16.50mmx21.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 8504.31.40.35 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | L21.0XB16.5XH5.5 (mm) | - | - | - | 27μH | - | - | - | - | - | - | - | - | 1340V | - | - | - | - | - | - | - | 40kHz | - | POWER TRANSFORMER | - | - | - | 1 | 4 VA | - | - | - | - | 0.007A | NO | NO | - | 0.217 5.50mm | 21mm | 16.5mm | - | - | - | - | ||
![]() PH9184.011NLT Pulse Electronics Power | 36 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.394Lx0.394W 10.00mmx10.00mm | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.2mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.492 12.50mm | - | - | - | - | RoHS Compliant | - | ||
![]() PH9084.034NLT Pulse Electronics Power | 100 | - | Datasheet | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.211 5.35mm | - | - | - | - | RoHS Compliant | - | ||
![]() PH9384.083NLT Pulse Electronics Power | 484 |
| Datasheet | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PH9384 | 0.492Lx0.362W 12.50mmx9.20mm | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 538μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TOROIDAL POWER TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.299 7.60mm | - | - | - | - | RoHS Compliant | - | ||
![]() PFC2723ER-601K02B-00 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | Through Hole | - | - | WIRE | - | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | - | - | Bulk | 2013 | PFC | 0.984Lx1.102W 25.00mmx28.00mm | - | - | yes | Active | 1 (Unlimited) | - | Through Hole | EAR99 | - | - | 120°C | -30°C | - | - | - | 8504.50.80.00 | - | - | - | NO | - | 2 | - | - | unknown | - | - | - | - | - | - | - | - | - | 600μH | - | 0.05MHz | - | - | 2.4A | - | DUAL IN-LINE | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.9936mm | 0.984 25.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM61300-5 Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | - | - | - | - | 7 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PM61300 | 0.650Lx0.768W 16.50mmx19.50mm | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | 105°C | -40°C | - | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO, TURNS RATIO: 125:1 | - | 6W | BULK | - | Unshielded | - | - | - | - | unknown | 60kHz | - | - | - | - | - | 1.3kV | - | - | 20μH | - | - | 2.34Ohm | Single | - | 70mA | - | - | - | - | - | 10.5V | - | - | - | - | - | - | INVERTER TRANSFORMER | - | 1:125 | - | - | - | - | - | - | - | - | - | - | - | 0.280 7.10mm | 19.5mm | 16.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HX5007 Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | Module | YES | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | Tube | 2014 | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | EAR99 | - | - | 85°C | -40°C | - | GENERAL PURPOSE | HEIGHT DIM INCLUDES TERMINAL ALSO | - | - | - | - | - | - | 4 | - | - | unknown | - | - | - | - | - | L17.65XB12.2XH5.72 (mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500V | PULSE TRANSFORMER | - | - | - | - | - | - | 1:1 | - | - | - | - | - | 5.72mm | - | 17.65mm | 12.2mm | - | - | Non-RoHS Compliant | - | ||
![]() PH9184.034NLT Pulse Electronics Power | 316 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.394Lx0.394W 10.00mmx10.00mm | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.492 12.50mm | - | - | - | - | RoHS Compliant | - |