- Manufacturer
- ECCN Code
- Transformer Type
- Height
- Length
- Width
- Number of Functions
- Applications
- Isolation Voltage
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
Attribute column
Categories
Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Operating Frequency (Max) | Usage Level | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Base Part Number | Voltage - Rated AC | Approval Agency | Lead Pitch | Physical Dimension | Output Voltage | Inductance | Max Current Rating | DC Resistance (DCR) | Element Configuration | Output Current | Max DC Current | Lead/Base Style | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Number of Lines | Isolation Voltage | Transformer Type | Primary Winding(s) | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Secondary Current | ET Product-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PH9400.233ANLT Pulse Electronics Power | 44 |
| - | 11 Weeks | - | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | PH9400 | 0.657Lx0.500W 16.70mmx12.70mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 720μH | - | - | - | - | - | - | - | - | - | - | - | PULSE TRANSFORMER | - | - | - | - | - | - | - | - | 0.559 14.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 760801030 Würth Elektronik | 58 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | 12 | - | Ferrite | - | - | Tray | - | WE-PFC | 1.220Lx1.142W 31.00mmx29.00mm | - | - | Active | 1 (Unlimited) | Radial | - | 480mOhm | - | 125°C | -40°C | - | - | - | 75W | - | - | - | - | - | - | 265V | - | - | - | - | 650μH | 400mA | 480mOhm | - | - | 400mA | - | - | - | - | 6 | - | - | - | 75:7 | - | - | - | - | - | 19.9898mm | 0.787 20.00mm | 30.988mm | 29.0068mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 78253/55JC-R Murata Power Solutions Inc. | 282 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | 6 | 1.000001g | - | 500kHz | - | Tape & Reel (TR) | - | 78253J | 0.354Lx0.375W 9.00mmx9.52mm | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 85°C | -40°C | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 830μH | - | - | - | - | - | Gull Wing | 5V | 5V | - | - | - | SMPS TRANSFORMER | Single | 1:1.31 | - | 1 | - | 200mA | - | 6.35mm | 0.250 6.35mm | 9.52mm | 8.99mm | - | - | RoHS Compliant | - | - | ||
![]() 78250MVC-R Murata Power Solutions Inc. | 44 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | 6 | - | - | - | - | Tape & Reel (TR) | - | 78250 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | 85°C | -40°C | RS-232 DATA INTERFACE | - | - | - | - | - | 1 | 12.7mm | - | - | - | UL | - | - | - | 2mH | - | 1.8Ohm | - | - | - | Gull Wing | - | - | - | - | 4000V | DATACOM TRANSFORMER | - | - | - | - | - | - | 50 V-us | - | 0.250 6.35mm | 9mm | 9.52mm | No | - | RoHS Compliant | - | - | ||
![]() PT75161EL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | 12 | - | - | - | - | Bulk | 2015 | - | 0.675Lx0.400W 17.14mmx10.16mm | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | 85°C | -40°C | - | HEIGHT DIM. INCLUDES TERMINALS ALSO; TURNS RATIO: 1:2:2 | - | - | TAPE & REEL | - | - | 15.24mm | - | PT7516 | - | - | - | L17.14XB10.16XH8.63 (mm) | - | 10mH | - | 3.5Ohm | - | - | - | Gull Wing | - | - | - | - | - | TELECOM TRANSFORMER | - | 1:2.2 | 18 dB | - | - | - | - | - | 0.340 8.63mm | 17.14mm | 10.16mm | No | - | ROHS3 Compliant | - | - | ||
![]() PE-8270NL Pulse Electronics Network | 1160 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | DIP | 6 | - | - | - | - | Bulk | 2007 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | 12.7mm | - | - | - | - | - | - | - | 2mH | - | 2.5Ohm | - | - | - | PC Pin | - | - | - | - | - | - | - | 1:1 | - | - | - | - | - | - | 0.250 6.35mm | 8.89mm | - | No | - | RoHS Compliant | - | - | ||
![]() CTX210607TR-R Eaton - Electronics Division | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | - | 7 | 7.71107g | - | 80kHz | - | Tape & Reel (TR) | 2014 | - | 0.650Lx0.827W 16.50mmx21.00mm | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 70°C | 0°C | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 6W | - | - | - | 26mm | - | - | - | - | - | - | - | 27μH | - | - | Single | - | - | Gull Wing | 1340V | 15V | - | - | - | INVERTER TRANSFORMER | Dual | 1:86 | - | - | - | - | - | - | 0.217 5.50mm | 21mm | 16.5mm | - | - | RoHS Compliant | - | - | ||
![]() CTX210607-R Eaton - Electronics Division | 6633 | - | Datasheet | 14 Weeks | - | - | Surface Mount | - | - | - | - | - | - | Bulk | 2011 | - | 0.650Lx0.827W 16.50mmx21.00mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | - | - | - | - | ||
![]() CTX210611-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | - | - | - | - | - | - | Bulk | 2008 | - | 0.650Lx0.827W 16.50mmx21.00mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | - | - | - | - | ||
![]() PH9385.012NLT Pulse Electronics Power | 194 |
| - | 9 Weeks | - | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | PH9385 | 0.630Lx0.512W 16.00mmx13.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6mH | - | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | 0.295 7.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 760806201 Würth Elektronik | 66 |
| Datasheet | 21 Weeks | - | - | - | - | 12 | - | - | - | - | Tray | - | WE-PFC | 1.181Lx1.220W 30.00mmx31.00mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 250W | - | - | - | - | - | - | - | - | - | - | - | 150μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LDT565630T-001 TDK Corporation | 579 | - | Datasheet | - | - | Surface Mount | Surface Mount | - | 8 | 250mg | - | - | - | Bulk | 2012 | - | 0.228Lx0.228W 5.80mmx5.80mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | TURNS RATIO: 1:10.4 | - | - | - | - | - | 5.8mm | - | - | - | - | - | - | - | 6μH | - | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | - | - | - | 0.118 3.00mm | - | 5.6mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() PM61300-2-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6130 | 7 | - | Ferrite | 60kHz | - | Cut Tape (CT) | 2011 | PM61300 | 0.650Lx0.768W 16.50mmx19.50mm | e3 | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | 105°C | -40°C | - | - | - | 6W | TAPE & REEL | Unshielded | - | 26mm | - | - | - | - | - | - | 1.3kV | 44μH | - | 175Ohm | Single | - | 70mA | Gull Wing | - | 20V | - | - | 1.5kV | INVERTER TRANSFORMER | - | 1:67 | - | - | - | 70mA | - | 7.1mm | 0.280 7.10mm | 19.5mm | 16.5mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() PH9085.011NLT Pulse Electronics Power | 2970 |
| - | 9 Weeks | - | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.319Lx0.280W 8.10mmx7.10mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mH | - | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PH9384.035NLT Pulse Electronics Power | 443 | - | Datasheet | - | - | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | PH9384 | 0.492Lx0.362W 12.50mmx9.20mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680μH | - | - | - | - | - | - | - | - | - | - | - | TOROIDAL POWER TRANSFORMER | - | - | - | - | - | - | - | - | 0.299 7.60mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 78253/55C Murata Power Solutions Inc. | 33 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | DIP | 6 | 0.04oz 1.14g | - | - | Industrial grade | Tube | - | 78253 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | 85°C | -40°C | GENERAL PURPOSE | - | - | 1W | - | - | 1 | 9.52mm | 200mA | - | - | UL | 10.16mm | - | 5V | 830μH | - | 1.5Ohm | - | 200mA | - | PC Pin | - | - | 5V | - | 1.5kV | PULSE TRANSFORMER | Single | 1:1.31 | - | - | - | 200mA | 40 V-us | 6.35mm | 0.260 6.60mm | - | 9mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PH9385.038NLT Pulse Electronics Power | 19 |
| - | 9 Weeks | - | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | PH9385 | 0.630Lx0.669W 16.00mmx17.00mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6mH | - | - | - | - | - | - | - | - | - | - | - | POWER TRANSFORMER | - | - | - | - | - | - | - | - | 0.295 7.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() P0585ANL Pulse Electronics Power | 7 |
| - | 11 Weeks | - | - | Through Hole | - | - | - | - | - | - | Tube | 2015 | - | 0.810Lx0.480W 20.57mmx12.19mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PULSE TRANSFORMER | - | - | - | - | - | - | - | - | 0.750 19.05mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() CTX310409-R Eaton - Electronics Division | In Stock | - | Datasheet | 19 Weeks | - | - | Surface Mount | - | - | - | - | - | - | Bulk | 2008 | - | 0.650Lx0.827W 16.50mmx21.00mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | - | - | - | - | ||
![]() PH9185.011NL Pulse Electronics Power | 1654 | - | - | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 6 | 0.006lb 2.72g | - | - | - | Tray | - | PH9185 | 0.394Lx0.394W 10.00mmx10.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 125°C | -40°C | - | - | 10pF | - | - | - | - | 13mm | - | - | - | - | - | - | - | 750μH | - | 500mOhm | - | - | - | Gull Wing | - | - | - | - | 5kV | SMPS TRANSFORMER | - | 1:1 | - | - | - | - | - | 12.5mm | 0.492 12.50mm | - | - | - | - | RoHS Compliant | - | - |