- Manufacturer
- ECCN Code
- Transformer Type
- Height
- Length
- Width
- Number of Functions
- Applications
- Isolation Voltage
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
Attribute column
Categories
Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Power Rating | Number of Functions | Depth | Current Rating | Frequency | Approval Agency | Physical Dimension | Output Voltage | Inductance | DC Resistance (DCR) | Element Configuration | Output Current | Lead/Base Style | Input Voltage (Max) | Isolation Voltage | Transformer Type | Primary Winding(s) | Turns Ratio - Primary:Secondary | Secondary Winding(s) | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Secondary Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67130850 Schott Corporation | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 0.365Lx0.639W 9.26mmx16.24mm | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | 16.24mm | 9.26mm | - | - | Non-RoHS Compliant | - | ||
![]() PH9185.038NL Pulse Electronics Power | 3889 |
| - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 0.006lb 2.72g | - | - | Tray | - | PH9185 | 0.394Lx0.394W 10.00mmx10.00mm | Active | 1 (Unlimited) | - | EAR99 | 125°C | -40°C | - | HEIGHT DIMENSION INCLUDES TERMINALS ALSO, TURNS RATIO: 3CT : 8CT | 8pF | 3W | - | - | - | - | AEC-Q200 | L10.0XB10.0XH12.5 (mm) | - | 310μH | - | - | - | - | 400V | 5kV | SMPS TRANSFORMER | - | 3:8 | - | 2 | 2 | - | - | - | 12.5mm | 0.492 12.50mm | 10mm | 10mm | - | - | RoHS Compliant | - | ||
![]() CTX110605-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | - | - | - | - | - | Bulk | 2016 | - | 0.650Lx0.827W 16.50mmx21.00mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.272 6.90mm | - | - | - | - | - | - | ||
![]() TRTEP13S-U587B015 TDK Corporation | 27 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 85°C | -40°C | Tape & Reel (TR) | 2007 | - | 0.551Lx0.614W 14.00mmx15.60mm | Active | 2 (1 Year) | - | - | - | - | GENERAL PURPOSE | LENGTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | 1 | - | - | - | - | L15.6XB14.0XH12.7 (mm) | - | - | - | - | - | - | - | 1500V | DATACOM TRANSFORMER | - | - | - | - | - | 1380 µH | 2.5:1; 1:1 | - | - | 0.500 12.70mm | 15.6mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() HX6116NL Pulse Electronics Network | 2600 |
| - | 13 Weeks | - | - | - | - | - | - | - | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ZS1031-11(H) Excelitas Technologies | 51 |
| Datasheet | 10 Weeks | - | Through Hole | - | - | - | - | - | Bulk | 2013 | - | 0.630Dia 16.00mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ZS1324-24V LUL1(H) Excelitas Technologies | 381 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | - | - | Bulk | 2014 | - | 0.945Dia 24.00mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PH9384.012NLT Pulse Electronics Power | 279 |
| - | - | - | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | PH9384 | 0.492Lx0.362W 12.50mmx9.20mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 538μH | - | - | - | - | - | - | TOROIDAL POWER TRANSFORMER | - | - | - | - | - | - | - | - | - | 0.299 7.60mm | - | - | - | - | RoHS Compliant | - | ||
![]() CTX210657-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | - | 10 | 5.443108g | - | - | Bulk | 2014 | - | 0.565Lx0.567W 14.35mmx14.40mm | Obsolete | 1 (Unlimited) | SMD/SMT | - | 70°C | 0°C | - | - | - | 2.5W | - | 20.6mm | - | - | - | - | 1.34kV | 26μH | - | Single | 5mA | Gull Wing | - | - | - | Dual | 1:86 | Single | - | - | - | - | - | 8mm | 0.315 8.00mm | 14.35mm | 14.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() CTX110609-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | - | 7 | 453.59237mg | - | - | Bulk | 2014 | - | 0.650Lx0.827W 16.50mmx21.00mm | Obsolete | 1 (Unlimited) | SMD/SMT | - | 70°C | 0°C | - | - | - | 6W | - | 26mm | - | - | - | - | 1.34kV | 20μH | - | Single | 10mA | - | - | - | - | Dual | 1:100 | Single | - | - | - | - | - | 7.1mm | 0.272 6.90mm | 21mm | 16.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() CTX210659-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | - | 2 | 4.989516g | - | - | Bulk | 2007 | - | 0.565Lx0.567W 14.35mmx14.40mm | Obsolete | 1 (Unlimited) | SMD/SMT | - | 70°C | 0°C | - | - | - | 2.5W | - | 20.6mm | 5mA | 80kHz | - | - | 1.34kV | 19μH | 190mOhm | Single | 10mA | Gull Wing | - | - | - | Dual | 1:100 | Single | - | - | - | - | 5mA | 8mm | 0.315 8.00mm | 14.35mm | 14.35mm | - | Yes | RoHS Compliant | Lead Free | ||
![]() CTX210652-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | - | 10 | 5.443108g | - | - | Bulk | 2014 | - | 0.565Lx0.567W 14.35mmx14.40mm | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | - | 2.5W | - | 20.6mm | 5mA | - | - | - | 1.34kV | 43μH | 220mOhm | Single | 5mA | Gull Wing | - | - | - | Dual | 1:67 | Single | - | - | - | - | - | - | 0.315 8.00mm | 14.4mm | 14.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() CTX210600-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | - | - | - | - | - | Bulk | 2008 | - | 0.650Lx0.827W 16.50mmx21.00mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | - | - | - | ||
![]() PH9085.038NLT Pulse Electronics Power | 2917 |
| - | 9 Weeks | - | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.319Lx0.280W 8.10mmx7.10mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mH | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | RoHS Compliant | - | ||
![]() CTX210407TR-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:86 | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() CTX210403-R Eaton - Electronics Division | In Stock | - | Datasheet | 23 Weeks | - | Surface Mount | - | - | - | - | - | Bulk | 2008 | - | 0.650Lx0.827W 16.50mmx21.00mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | - | - | - | ||
![]() CTX210657TR-R Eaton - Electronics Division | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | SMD/SMT | 10 | 453.59237mg | - | - | Tape & Reel (TR) | 2014 | - | 0.565Lx0.567W 14.35mmx14.40mm | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | - | 2.5W | - | 20.6mm | - | - | - | - | - | 26μH | - | Single | - | Gull Wing | - | - | - | Dual | 1:86 | Single | - | - | - | - | - | - | 0.315 8.00mm | 14.4mm | 14.35mm | No | - | RoHS Compliant | - | ||
![]() CTX210603TR-R Eaton - Electronics Division | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | - | 7 | 7.257478g | - | - | Tape & Reel (TR) | 2014 | - | 0.650Lx0.827W 16.50mmx21.00mm | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | - | 6W | - | 26mm | - | - | - | - | - | 44μH | - | Single | - | Gull Wing | - | - | - | Dual | 1:50 | Single | - | - | - | - | - | - | 0.217 5.50mm | 21mm | 16.5mm | No | - | RoHS Compliant | - | ||
![]() CTX210605-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | - | - | - | - | - | Bulk | 2007 | - | 0.650Lx0.827W 16.50mmx21.00mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | - | - | - | ||
![]() DCT15EFD-U44S003 TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | 0.650Lx0.677W 16.50mmx17.00mm | Obsolete | 2 (1 Year) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | 8.5mm | 0.335 8.50mm | - | - | - | - | RoHS Compliant | Lead Free |