- Manufacturer
- ECCN Code
- Transformer Type
- Height
- Length
- Width
- Number of Functions
- Applications
- Isolation Voltage
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
Attribute column
Categories
Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Isolation Voltage | Transformer Type | Primary Inductance | Turns Ratio (NpNs) | ET Product-Min | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFE9219C-R Delta Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | DELTA ELECTRONICS INC | 70 °C | - | - | Active | - | - | - | EAR99 | - | 1000 BASE-T | - | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1:1 | - | 2.54 mm | 19.81 mm | 16.64 mm | ||
![]() TG10G-RP02NJRL Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS00-06037LF TT Electronics Resistors | In Stock | - | Datasheet | YES | SURFACE MOUNT | TT ELECTRONICS PLC | 70 °C | - | ROHS COMPLIANT | Active | - | - | - | EAR99 | - | ETHERNET | COMMON MODE CHOKE AVAILABLE | - | 1 | unknown | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT | - | 5.95 mm | 17.78 mm | 15.24 mm | ||
![]() TG62-1006P1RL Halo Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | HALO ELECTRONICS INC | - | - | ROHS COMPLIANT | Active | - | - | - | EAR99 | - | 10 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 2 | unknown | 1500 V | DATACOM TRANSFORMER | 150 µH | 2CT:1CT; 1CT:1CT | - | 2.235 mm | 12.7 mm | 7.112 mm | ||
![]() 10GBASE-SR-XFP-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 000-6887-37 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | 85 °C | -40 °C | - | Active | No | - | No | EAR99 | - | LAN; 10/100 BASE-T | - | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT | - | 5.84 mm | 28.83 mm | 12.32 mm | ||
![]() TLA-3T106LF-T TDK Corporation | In Stock | - | - | YES | SURFACE MOUNT | TDK CORP | 70 °C | - | LEAD FREE | Obsolete | Yes | e3 | - | EAR99 | Tin (Sn) | LAN; 10 BASE-T | BREADTH & HEIGHT DIM INCLUDE TERMINAL ALSO | TAPE & REEL | 4 | unknown | 2000 V | DATACOM TRANSFORMER | 130 µH | 1:1 | - | 5.9 mm | 11.6 mm | 6.8 mm | ||
![]() TLA403 TDK Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | TDK CORP | 70 °C | - | - | Obsolete | Yes | - | - | EAR99 | - | 10 BASE-T | - | - | 2 | unknown | - | DATACOM TRANSFORMER | 200 µH | 1CT:1CT | 2.6 V-us | 5.08 mm | 22.86 mm | 7.8 mm | ||
![]() S553-5841-28 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | BEL FUSE INC | - | - | - | Active | - | - | - | EAR99 | - | 10 BASE-T | - | - | 4 | compliant | 2000 V | DATACOM TRANSFORMER | 140 µH | 1CT:1.414CT; 1:1 | - | 5.38 mm | 27.94 mm | 12.19 mm | ||
![]() 000-7238-37R-LF1 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | 70 °C | - | PDFP-G24, ROHS COMPLIANT | Active | Yes | e2 | No | EAR99 | Tin/Silver (Sn/Ag) | GENERAL PURPOSE | BREADTH & HEIGHT DIM INCLUDE TERMINAL ALSO | - | 1 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1:1; 1:1 | - | 5.84 mm | 17.91 mm | 15.75 mm | ||
![]() TLA-6T119LF-T TDK Corporation | In Stock | - | - | YES | SURFACE MOUNT | TDK CORP | 70 °C | - | LEAD FREE | Obsolete | Yes | e3 | - | EAR99 | Tin (Sn) | LAN; 10/100 BASE-TX | COMMON MODE CHOKE AVAILABLE | TAPE & REEL | 1 | unknown | 1500 V | DATACOM TRANSFORMER | 350 µH | 1.41CT:1CT; 1CT:1CT | - | 5.65 mm | 11.6 mm | 6.8 mm | ||
![]() TG1G-E234NV Halo Electronics Inc | In Stock | - | - | - | - | HALO ELECTRONICS INC | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | - | unknown | - | DATACOM TRANSFORMER | - | - | - | - | - | - | ||
![]() T50-52B Micrometals Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT2310 HT JinYu Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 750340003 Wurth Elektronik | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | WUERTH ELEKTRONIK GMBH & CO KG | - | - | ROHS COMPLIANT | Active | Yes | e2 | No | EAR99 | TIN COPPER | GENERAL PURPOSE | WIDTH DIMENSION INCLUDES TERMINALS ALSO | TRAY | 1 | compliant | - | DATACOM TRANSFORMER | 12.5 µH | 1:1 | - | 45.01 mm | 36.02 mm | 28.8 mm | ||
![]() BXRTFSDIS016M11SCM Chilisin Electronics Corp | In Stock | - | - | - | - | CHILISIN ELECTRONICS CORP | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | compliant | - | DATACOM TRANSFORMER | - | - | - | - | - | - | ||
![]() TG81-1006NTR Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H1265NL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | PULSE ELECTRONICS CORP | 70 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | EAR99 | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | TUBE | 1 | unknown | 1500 V | DATACOM TRANSFORMER | - | 1:1 | - | 5.97 mm | 25.4 mm | 9.91 mm | ||
![]() P2033 Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | PULSE ELECTRONICS CORP | 130 °C | -40 °C | - | Active | No | - | - | EAR99 | - | GATE DRIVE | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | TUBE | 1 | compliant | 1500 V | PULSE TRANSFORMER | 500 µH | 1:1 | 9.3 V-us | 3.8 mm | 7.2 mm | 6.1 mm | ||
![]() 10GB-C03-SFPP-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |