- Manufacturer
- ECCN Code
- Transformer Type
- Height
- Length
- Width
- Number of Functions
- Applications
- Isolation Voltage
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
Attribute column
Categories
Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Isolation Voltage | Transformer Type | Primary Inductance | Turns Ratio (NpNs) | Pulse Rise Time-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H1043NLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | 70 °C | - | ROHS COMPLIANT | Obsolete | - | - | EAR99 | - | 10/100 BASE-TX | COMPATIBLE WITH AMD AND MICREL, HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL | 1 | unknown | 1500 V | DATACOM TRANSFORMER | - | 1.141:1; 1:1 | - | 5.71 mm | 25.4 mm | 10.03 mm | ||
![]() PT61011L Bourns Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BOURNS INC | 70 °C | - | ROHS COMPLIANT | Obsolete | Yes | e3 | EAR99 | Tin (Sn) | LAN; 10/100 BASE-TX; ETHERNET | HIGHT DIMENSION INCLUDES TEMINAL ALSO | TUBE | 1 | unknown | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT; 1CT:1CT | - | 5.6 mm | 11.6 mm | 6.9 mm | ||
![]() THB16K06 Delta Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | DELTA ELECTRONICS INC | - | - | - | Active | - | - | EAR99 | - | ETHERNET | - | - | 4 | compliant | 1000 V | DATACOM TRANSFORMER | 200 µH | 1:1.414 | - | 4.4 mm | 20.27 mm | 6.6 mm | ||
![]() 750031095 Wurth Elektronik | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF8200 Delta Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | DELTA ELECTRONICS INC | - | - | - | Active | - | - | - | - | 10 BASE-T; 100 BASE-TX | HEIGHT DIM INCLUDE TERMINAL ALSO | - | 1 | unknown | 1500 V | DATACOM TRANSFORMER | 350 µH | 1:1; 1:1 | 5 ns | 6.1 mm | 23.8 mm | 9.8 mm | ||
![]() HX6510FNL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | 85 °C | -40 °C | - | Active | - | - | EAR99 | - | GENERAL PURPOSE | - | - | 8 | compliant | 1500 V | DATACOM TRANSFORMER | 120 μH | 1:1 | - | 7.24 mm | 27.81 mm | 14.99 mm | ||
![]() ST6118T-1R Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD01-1006B Halo Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | HALO ELECTRONICS INC | - | - | - | Obsolete | - | - | EAR99 | - | 10 BASE-2/5/T | - | - | 3 | unknown | 2000 V | PULSE TRANSFORMER | 100 μH | 1:1 | 3 ns | 6.35 mm | 25.4 mm | 10.16 mm | ||
![]() S558-5999-83 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | 70 °C | - | - | Active | - | - | EAR99 | - | LAN; 10/100 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 2 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1.23CT:1CT; 1CT:1CT | - | 5.72 mm | 27.94 mm | 12.19 mm | ||
![]() TCE08D013 Delta Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | DELTA ELECTRONICS INC | 85 °C | -40 °C | - | Active | - | - | EAR99 | - | GENERAL PURPOSE | - | - | 1 | compliant | 1500 V | PULSE TRANSFORMER | 177 μH | 1.15:1 | - | 2.6 mm | 8 mm | 5.5 mm | ||
![]() PE-64974-001 Pulse Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | PULSE ELECTRONICS CORP | 70 °C | - | - | Obsolete | - | - | EAR99 | - | TOKEN RING | - | TUBE | 2 | compliant | 750 V | DATACOM TRANSFORMER | 2600 μH | 1:1:1:1 | 15 ns | 7.49 mm | 25.4 mm | 9.78 mm | ||
![]() B78308A2477A003 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE-67582 Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE-68050LNLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | 70 °C | - | ROHS COMPLIANT | Obsolete | Yes | - | EAR99 | - | 10 BASE-T | - | TAPE & REEL | 1 | compliant | 1500 V | DATACOM TRANSFORMER | 150 μH | 1CT:1CT | - | 5.84 mm | 28.58 mm | 12.32 mm | ||
![]() T94-2 Micrometals Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S553-1084-05 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | - | - | - | Active | - | - | EAR99 | - | 10 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL | 1 | compliant | 2000 V | DATACOM TRANSFORMER | 200 μH | 2CT:1CT | - | 5.46 mm | 7.62 mm | 7.24 mm | ||
![]() AGSC-2409BS Allied Components International | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | EAR99 | - | 100/1000 BASE-T | HEIGHT INCLUDE TERMINAL ALSO | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1CT; 1CT:1CT | - | 6.5 mm | 18.2 mm | 12.15 mm | ||
![]() H7136NLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | 70 °C | - | - | Obsolete | - | - | EAR99 | - | GENERAL PURPOSE | HEIGHT DIAMENSION INCLUDE TERMINALS ALSO | TR | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 180 μH | 1:1 | - | 5.72 mm | 13.72 mm | 12.19 mm | ||
![]() TD01-0506K Halo Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | HALO ELECTRONICS INC | - | - | - | Obsolete | No | - | EAR99 | - | 10 BASE-2/5/T | - | - | 3 | not_compliant | 2000 V | PULSE TRANSFORMER | 50 μH | 1:1 | 3 ns | 5.334 mm | 20.574 mm | 7.62 mm | ||
![]() T5006NLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | UL | PULSE ELECTRONICS CORP | 70 °C | - | ROHS COMPLIANT | Obsolete | - | - | EAR99 | - | ISDN | - | TAPE & REEL | 2 | unknown | 2000 V | DATACOM TRANSFORMER | 22000 μH | 1:2; 1:2 | - | 7.12 mm | 24.13 mm | 14.73 mm |