- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DE10S3L-7061 Shindengen | In Stock | - | - | - | - | - | - | E PACK | - | - | - | - | - | - | - | Shindengen | - | - | 1500 | - | 10 A | 250 A | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 10 mA | Shindengen | DE10S3L-7061 | + 150 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.76 | Details | - | - | 30 V | Reel | - | - | - | - | - | - | - | EAR99 | Schottky Rectifier | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 450 mV | Schottky Diodes & Rectifiers | 2.55 mm | 6.6 mm | 5.5 mm | - | - | - | - | ||
![]() 25GQ045SCV Infineon | In Stock | - | Datasheet | - | - | - | - | - | NO | - | - | - | SILICON | 3 | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | 25GQ045SCV | - | - | - | - | 1 | - | - | - | - | UNSPECIFIED | S-XSFM-P3 | SQUARE | FLANGE MOUNT | - | Active | - | - | - | NOT SPECIFIED | 5.57 | - | No | - | - | - | - | - | e0 | - | - | - | - | EAR99 | - | TIN LEAD | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | - | SCHOTTKY | SINGLE | PIN/PEG | NOT SPECIFIED | compliant | - | - | - | - | - | S-XSFM-P3 | Not Qualified | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | - | - | - | - | 35 A | - | - | - | - | - | - | 1 | - | - | - | 45 V | TO-254AA | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD1053C28S30L Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-SD1053C28S30L | - | - | - | - | - | - | - | - | - | - | - | - | - | DO-205AC (DO-30) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FMXS-4202S Sanken | In Stock | - | - | - | - | - | Through Hole | TO-3P-3 Full Pack | NO | - | TO-3PF | - | SILICON | 3 | FMXS-42 | - | - | 20A | - | - | - | - | SANKEN ELECTRIC CO LTD | - | Sanken Electric Co Ltd | FMXS-4202S | - | Sanken | - | - | 2 | - | 150 °C | -40 °C | Bulk | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | - | Not Recommended | TO-3PF | - | Active | NOT SPECIFIED | 5.74 | - | Yes | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | Standard | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | - | - | 3 | - | R-PSFM-T3 | Not Qualified | - | - | - | COMMON CATHODE, 2 ELEMENTS | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 50 µA @ 200 V | - | 1.05 V @ 10 A | ISOLATED | - | - | -40°C ~ 150°C | - | 10 A | 200 V | - | - | - | - | - | 1 | - | - | - | 200 V | - | - | - | 150 A | - | 1 Pair Common Cathode | - | - | - | 0.03 µs | 30 ns | - | - | - | - | - | - | - | - | - | - | ||
![]() D25XB80-4000 Shindengen | In Stock | - | - | - | - | - | - | - | NO | - | - | - | SILICON | 4 | - | - | - | - | - | - | - | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | - | Shindengen Electronic Manufacturing Co Ltd | D25XB80-4000 | - | - | - | - | 4 | - | 150 °C | - | - | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.10.00.80 | - | - | - | SINGLE | THROUGH-HOLE | - | unknown | - | - | - | - | - | R-PSFM-T4 | Not Qualified | - | - | - | BRIDGE, 4 ELEMENTS | - | - | BRIDGE RECTIFIER DIODE | - | - | - | ISOLATED | - | - | - | - | 25 A | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 350 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16SYQ060CSCX Infineon | In Stock | - | Datasheet | - | - | - | - | - | NO | - | - | - | SILICON | 3 | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | 16SYQ060CSCX | - | - | - | - | 1 | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | HERMETIC SEALED, CERAMIC, TO-257AA, 3 PIN | SQUARE | FLANGE MOUNT | - | Active | - | - | - | NOT SPECIFIED | 5.37 | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | - | SCHOTTKY | SINGLE | PIN/PEG | NOT SPECIFIED | unknown | - | - | - | - | - | S-CSFM-P3 | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | - | - | - | - | 16 A | - | - | - | - | - | - | 1 | - | - | - | 60 V | TO-257AA | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16YQ100CSCV Infineon | In Stock | - | Datasheet | - | - | - | - | - | NO | - | - | - | SILICON | 3 | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | 16YQ100CSCV | - | - | - | - | 1 | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | HERMETIC SEALED, CERAMIC, TO-257AA, 3 PIN | SQUARE | FLANGE MOUNT | - | Active | - | - | - | - | 5.38 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | - | SCHOTTKY | SINGLE | PIN/PEG | - | compliant | - | - | - | - | - | S-CSFM-P3 | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | - | - | - | - | 16 A | - | - | - | - | - | - | 1 | - | - | - | 100 V | TO-257AA | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5804US/TR Microchip Technology | 10 |
| - | - | - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | - | - | Microchip / Microsemi | - | - | 100 | - | 2.5 A | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | Reel | - | Military, MIL-PRF-19500/477 | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 100 V | - | 975 mV @ 2.5 A | - | - | - | -65°C ~ 175°C | - | - | 100 V | 2.5A | - | - | - | Rectifiers | - | - | - | - | - | - | 25pF @ 10V, 1MHz | - | - | - | - | - | - | - | - | 25 ns | Rectifiers | - | Rectifiers | - | - | - | - | - | - | - | ||
![]() UES1002/TR Microchip Technology | 24 |
| - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | - | Microchip Technology | - | - | 1 | - | 1 A | - | - | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | 100 V | - | Reel | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 100 V | - | 975 mV @ 1 A | - | - | - | -55°C ~ 175°C | 30 A | - | 100 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ns | - | 25 ns | Rectifiers | 975 mV | Rectifiers | - | - | - | - | - | - | - | ||
![]() JAN1N1616R Microchip Technology | 27 |
| - | - | - | - | Chassis, Stud Mount | DO-203AA, DO-4, Stud | NO | - | DO-203AA (DO-4) | - | SILICON | 1 | 1N1616 | Microchip / Microsemi | - | - | 1 | - | - | - | MICROSEMI CORP | - | Microchip | JAN1N1616R | - | Microchip Technology | - | - | 1 | - | 175 °C | -65 °C | Bulk | METAL | METAL, DO-4, 1 PIN | ROUND | POST/STUD MOUNT | - | Active | DO-4 | - | Active | NOT SPECIFIED | 5.4 | N | No | - | - | Tray | - | Military, MIL-PRF-19500/162 | e0 | No | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | POWER | - | 8541.10.00.80 | Diodes & Rectifiers | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | - | - | - | 1 | MIL-19500/162 | O-MUPM-D1 | Qualified | - | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 50 μA @ 600 V | - | 1.5 V @ 15 A | CATHODE | - | - | -65°C ~ 150°C | - | 15 A | 600 V | 15A | - | - | - | Rectifiers | 1 | - | - | - | 600 V | DO-203AA | - | - | 100 A | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | - | - | - | - | ||
![]() HVC132-8TRF-E Renesas Electronics America Inc | 35232 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE5884 NTE Electronics, Inc | In Stock | - | - | - | - | - | Stud Mount | DO-203AA, DO-4, Stud | NO | - | DO-4 | - | SILICON | 1 | - | - | - | - | - | 1.2 V | - | - | NTE ELECTRONICS INC | - | NTE Electronics | NTE5884 | - | NTE Electronics, Inc | - | - | 1 | - | 175 °C | - | Bag | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | - | Active | - | - | Active | NOT SPECIFIED | 2.14 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | Rectifier Diodes | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | - | - | - | O-MUPM-D1 | Not Qualified | - | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 mA @ 600 V | - | 1.2 V @ 30 A | CATHODE | - | - | -40°C ~ 175°C | - | 30 A | 600 V | 30A | - | - | - | - | 1 | - | - | - | 600 V | DO-4 | - | - | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD0603S040S0R2 AVX Corporation | 600 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 125°C | -55°C | - | LOW POWER LOSS | - | - | - | - | DUAL | - | - | - | - | - | SD0603S04 | - | - | - | - | 1608 | 0603 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 40V | - | 450mV @ 200mA | - | 200mA | 1μA | -55°C~125°C | 2A | - | - | 200mA DC | 450mV | 40V | 200mA | - | - | - | 1μA | 40V | - | - | - | 2A | - | 40V | - | - | 2A | - | - | - | - | - | - | 860μm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() RB510SM-30FHT2R ROHM Semiconductor | 16000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | SC-79, SOD-523 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 300nA @ 10V | - | 460mV @ 10mA | - | 100mA | - | 150°C Max | - | - | - | - | 460mV | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RBR1LAM40ATFTR ROHM Semiconductor | 3000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | SOD-128 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | HIGH RELIABILITY | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 40V | - | - | - | 1A | - | 150°C Max | - | 1A | 40V | - | - | - | - | - | - | - | - | - | 40V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDT04S60 Infineon Technologies | 557 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 36.5W | - | - | - | - | - | - | - | Tube | 2004 | CoolSiC™+ | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | MATTE TIN | 175°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | 600V | - | - | - | NOT SPECIFIED | unknown | 4A | NOT SPECIFIED | - | 3 | - | - | Not Qualified | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 600V | - | 1.9V @ 4A | CATHODE | 4A | 200μA | -55°C~175°C | 12.5A | 4A | - | 4A DC | 1.7V | 600V | 4A | - | 1 | 0 s | - | 600V | - | - | 150pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SBRT15U100SP5-7 Diodes Incorporated | 30000 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | PowerDI™ 5 | - | 5 | - | 95.991485mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | TrenchSBR | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | AEC-Q101 | R-PDSO-F3 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Super Barrier | 200μA @ 100V | - | 700mV @ 15A | CATHODE | - | - | -65°C~150°C | - | - | - | - | 640mV | 100V | 15A | - | 1 | - | 15mA | 100V | - | - | - | - | - | - | - | - | 250A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() B230AE-13 Diodes Incorporated | 50000 | - | Datasheet | 9 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | - | - | EFFICIENCY | - | 8541.10.00.80 | - | - | - | DUAL | C BEND | 260 | not_compliant | - | 30 | - | - | - | R-PDSO-C2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 30V | - | 500mV @ 2A | - | - | - | -55°C~150°C | - | 2A | 30V | 2A | - | - | - | - | 1 | - | - | - | 30V | - | 93pF @ 4V 1MHz | - | 50A | - | - | 100μA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG4005AESFYL Nexperia USA Inc. | 599 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | 0.405W | - | - | - | - | - | - | - | Cut Tape (CT) | 2016 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | IEC-60134 | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 80μA @ 40V | - | 820mV @ 500mA | - | 500mA | - | 150°C Max | - | - | - | - | - | 40V | 500mA | - | - | 1.25 ns | - | - | - | - | 18pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MR856 ON Semiconductor | 1600 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 4 days ago) | - | Through Hole | DO-201AA, DO-27, Axial | - | 2 | DO-201AD | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 125°C | -65°C | - | - | - | - | 600V | - | - | - | - | - | 3A | - | MR856 | - | - | - | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 3A | 1.25V @ 3A | - | - | - | -65°C~125°C | 100A | - | 600V | 3A | - | 600V | 3A | - | - | 300ns | 10μA | 600V | - | - | - | - | - | 600V | - | - | 100A | 300 ns | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free |