- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66381G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | E 40 x 16 x 12 | N87 | - | 2013 | B66381 | - | Active | 1 (Unlimited) | - | - | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 16.50mm | 40.60mm | 12.50mm | - | - | ROHS3 Compliant | ||
![]() B65651D0000R048 TDK Electronics Inc. | 1750 |
| Datasheet | 13 Weeks | - | - | - | P 18 x 11 | N48 | 0.6 | 2013 | B65651 | -20% +30% | Active | 1 (Unlimited) | - | - | Uncoated | P (Pot Core) | Ungapped | 43 | 25.9 | 1114 | - | - | 2.8μH | 1340 | 18.40mm | 5.30mm | - | - | - | - | ROHS3 Compliant | ||
![]() B66283G0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | ELP 18 x 4 x 10 | N49 | - | - | B66283 | - | Active | 1 (Unlimited) | - | - | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | - | - | ROHS3 Compliant | ||
![]() B65879A0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | PQ 32 x 20 | N87 | 0.314 | 2010 | B65879A | -20% +30% | Active | 1 (Unlimited) | - | - | Uncoated | PQ | Ungapped | 154.2 | 48.4 | 7460 | 2200 | 127.5 | 6.3μH | 1580 | - | 10.25mm | 32.00mm | 22.00mm | - | - | ROHS3 Compliant | ||
![]() B65847A0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 51 Weeks | - | - | - | EP 20 | N87 | 0.51 | - | B65847 | -20% +30% | Active | 1 (Unlimited) | - | - | Uncoated | EP | Ungapped | 78 | 40 | 3120 | 2200 | 60 | 4μH | 1630 | - | 10.80mm | 24.50mm | 15.30mm | - | - | ROHS3 Compliant | ||
![]() B66365G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | - | ETD 44 x 22 x 15 | N97 | - | 2013 | B66365 | - | Active | 1 (Unlimited) | - | - | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 22.50mm | 43.80mm | 15.20mm | - | - | ROHS3 Compliant | ||
![]() B66283G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | ELP 18 x 4 x 10 | N97 | - | - | B66283 | - | Active | 1 (Unlimited) | - | - | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | - | - | ROHS3 Compliant | ||
![]() B66295G0000X195 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | ELP 64 x 10 x50 | N95 | - | 2013 | B66295 | - | Active | 1 (Unlimited) | - | - | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | - | - | ROHS3 Compliant | ||
![]() B66291K0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | I 43 x 4 x 28 | N49 | - | - | B66291 | - | Active | 1 (Unlimited) | - | - | Uncoated | I | Ungapped | - | - | - | - | - | 5.9μH | - | - | 4.10mm | 43.20mm | 27.90mm | - | - | ROHS3 Compliant | ||
![]() B65839A0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | EP 7 | N30 | 1.52 | - | B65839 | -20% +30% | Active | 1 (Unlimited) | - | - | Uncoated | EP | Ungapped | 10.3 | 15.7 | 162 | 4300 | 8.5 | 2μH | 2430 | - | 3.75mm | 9.40mm | 6.50mm | - | - | ROHS3 Compliant | ||
![]() B66395G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | ETD 54 x 28 x 19 | N97 | - | 2013 | B66395 | - | Active | 1 (Unlimited) | - | - | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 27.80mm | 54.50mm | 19.30mm | - | - | ROHS3 Compliant | ||
![]() B65815E0250A041 TDK Electronics Inc. | 603 |
| Datasheet | 24 Weeks | - | - | - | RM 12 | N41 | 0.39 | - | B65815 | ±3% | Active | 1 (Unlimited) | - | - | Uncoated | RM | Gapped | 146 | 57 | 8320 | 2800 | 125 | 250nH | 78 | - | 12.30mm | 37.60mm | 16.10mm | - | - | ROHS3 Compliant | ||
![]() B66295G0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | ELP 64 x 10 x50 | N49 | - | 2013 | B66295 | - | Active | 1 (Unlimited) | - | - | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | - | - | ROHS3 Compliant | ||
![]() B65813J0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | RM 10 | N30 | 0.45 | - | B65813 | -20% +30% | Active | 1 (Unlimited) | - | - | Uncoated | RM | Ungapped | 98 | 44 | 4310 | 4300 | 90 | 7.6μH | 2720 | - | 9.35mm | 28.50mm | 13.50mm | - | - | ROHS3 Compliant | ||
![]() B65813D0400A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | RM 10 | N48 | 0.5 | - | B65813 | ±3% | Active | 1 (Unlimited) | - | - | Uncoated | RM | Gapped | 83 | 42 | 3490 | - | - | 400nH | 161 | - | 9.35mm | 28.50mm | 13.50mm | - | - | ROHS3 Compliant | ||
![]() B65839A0000R057 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | EP 7 | T57 | 1.52 | 1999 | B65839 | -20% +30% | Active | 1 (Unlimited) | - | - | Uncoated | EP | Ungapped | 10.3 | 15.7 | 162 | 4000 | 8.5 | 1.5μH | 1820 | - | 3.75mm | 9.40mm | 6.50mm | - | - | ROHS3 Compliant | ||
![]() B62110A2049X022 TDK Electronics Inc. | In Stock | - | - | - | - | Cable | - | - | - | - | - | B62110 | - | Active | 1 (Unlimited) | - | 3.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.62 mm | - | ROHS3 Compliant | ||
![]() B65811J0315A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | 315 | RM 8 | N48 | 0.59 | - | B65811 | ±3% | Active | 1 (Unlimited) | 16.5mm | - | Uncoated | RM | Gapped | 64 | 38 | 2430 | - | 55 | 315nH | 169 | - | 8.25mm | 23.20mm | 11.00mm | - | - | ROHS3 Compliant | ||
![]() PLT64/50/5-3F4 Ferroxcube | 809 |
| Datasheet | 8 Weeks | - | External | - | PLT 64 x 50 x 5 | 3F4 | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | PLT | - | - | - | - | - | - | - | - | - | 5.08mm | 64.00mm | 50.80mm | - | No SVHC | ROHS3 Compliant | ||
![]() B65805P0000R041 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | - | - | - | - | - | - | 2017 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |