TDK Electronics Inc. B65839A0000R030
TDK Electronics Inc. B65839A0000R030
feed

TDK Electronics Inc. B65839A0000R030

Manufacturer No:

B65839A0000R030

Utmel No:

2454-B65839A0000R030

Package:

-

ECAD Model:

Description:

Ferrite Cores & Accessories EP7-N30 +30%-20%

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
B65839A0000R030 information

Specifications
Documents & Media
TDK Electronics Inc. B65839A0000R030 technical specifications, attributes, parameters and parts with similar specifications to TDK Electronics Inc. B65839A0000R030.
  • Type
    Parameter
  • Factory Lead Time
    24 Weeks
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    EP 7
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    N30
  • Core Factor (ΣI/A) mm-1
    1.52
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    B65839
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    -20% +30%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Finish

    The parameter "Finish" in electronic components refers to the surface treatment or coating applied to the metal parts of the component, such as connectors or circuit boards. This finish can affect electrical conductivity, corrosion resistance, and solderability. Common finishes include gold plating, nickel plating, and tin plating, each offering different properties and levels of protection against environmental factors. The choice of finish can influence the overall performance and longevity of the electronic device.

    Uncoated
  • Core Type

    Core type in electronic components refers to the material and shape used in the core of inductors, transformers, and other magnetic devices. It significantly affects the device's magnetic properties, efficiency, and frequency response. Common core types include ferrite, iron, and air cores, each with distinct characteristics suitable for specific applications. The choice of core type impacts factors such as inductance, saturation level, and operational bandwidth.

    EP
  • Gap

    In electronic components, the term "Gap" typically refers to the distance between two conductive elements or components within a circuit. This distance is crucial as it determines the insulation or isolation between the components, preventing unintended electrical connections or short circuits. The gap is often specified in terms of physical distance or voltage rating, indicating the maximum voltage that can be safely applied across the gap without causing breakdown or arcing. Properly managing the gap in electronic components is essential for ensuring the reliability, safety, and performance of the circuit.

    Ungapped
  • Effective Area (Ae) mm2

    The parameter "Effective Area (Ae) mm2" in electronic components refers to the cross-sectional area of the component that is actively participating in the electrical or thermal processes. It is a crucial parameter in determining the performance and efficiency of the component. The Effective Area is used to calculate various characteristics such as power dissipation, current carrying capacity, thermal resistance, and voltage drop across the component. It helps in understanding how effectively the component can transfer heat or conduct electricity, and is essential for proper design and analysis of electronic circuits.

    10.3
  • Effective Length (le) mm

    Effective Length (le) in electronic components refers to the measured length of a conductor or transmission line that affects its electrical characteristics. It takes into account factors such as the physical length, the dielectric medium, and the frequency of operation. This parameter is crucial for understanding signal behavior, transmission delays, and impedance matching in circuit design. It can influence the performance of high-frequency and high-speed electronic devices.

    15.7
  • Effective Magnetic Volume (Ve) mm3

    The Effective Magnetic Volume (Ve) in electronic components refers to the volume of the magnetic material within the component that actively contributes to its magnetic properties. It is a crucial parameter in determining the efficiency and performance of magnetic components such as inductors, transformers, and magnetic sensors. A larger Effective Magnetic Volume generally results in higher magnetic flux density and improved magnetic performance. Designers often optimize the Effective Magnetic Volume to achieve desired magnetic characteristics and overall performance of the electronic component.

    162
  • Initial Permeability (μi)

    Initial Permeability (μi) is a parameter used to describe the magnetic properties of a material, particularly in the context of electronic components such as inductors and transformers. It represents the material's ability to become magnetized when subjected to an external magnetic field. A higher initial permeability indicates that the material can be magnetized more easily and will exhibit stronger magnetic properties. This parameter is crucial in determining the efficiency and performance of magnetic components in electronic circuits, as it affects factors such as inductance, impedance, and overall magnetic behavior. Manufacturers provide initial permeability values to help engineers select the most suitable materials for their specific application requirements.

    4300
  • Minimum Core Cross Section (Amin) mm2

    Minimum Core Cross Section (Amin) in electronic components refers to the minimum allowable area of the core material used in inductive components such as transformers and inductors. It is critical for ensuring proper magnetic performance and efficiency, as a core that is too small may lead to saturation, increased losses, and inadequate inductance. This parameter influences not only the electrical characteristics of the component but also its thermal performance and overall reliability in electronic applications.

    8.5
  • Inductance Factor (Al)

    The inductance factor, also known as the Al value, is a parameter used to characterize the inductance of a magnetic component, such as an inductor or transformer. It represents the inductance per turn squared of the component and is typically measured in units of nanohenries per square turn (nH/turn^2). A higher Al value indicates a higher inductance per turn, meaning the component can store more energy in the form of a magnetic field. This parameter is important for designing and selecting components for applications where inductance plays a critical role, such as in power supplies, filters, and RF circuits.

    2μH
  • Effective Permeability (μe)

    Effective Permeability (μe) in electronic components refers to the measure of a material's ability to support the formation of a magnetic field within itself. It takes into account the material's intrinsic permeability as well as the influence of material geometry and the presence of air gaps or other non-magnetic materials. μe plays a crucial role in the design and performance of inductors, transformers, and magnetic cores, affecting their efficiency and energy storage capacity. Higher effective permeability indicates a greater ability to channel magnetic flux, which is essential for optimizing electromagnetic components.

    2430
  • Height
    3.75mm
  • Length
    9.40mm
  • Width
    6.50mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for TDK Electronics Inc. B65839A0000R030.