- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66358G0100X187 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | ETD 29 x 16 x 10 | N87 | - | - | B66358 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 16.00mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() B65805C0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 5 | N48 | 1 | - | B65805 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 20.8 | 20.8 | 433 | - | - | 1.8μH | 1430 | - | 5.25mm | 14.60mm | 6.80mm | ROHS3 Compliant | ||
![]() B66229G0500X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 32 x 16 x 9 | N87 | - | - | B66229 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | ROHS3 Compliant | ||
![]() B66329G1000X127 TDK Electronics Inc. | 25000 |
| Datasheet | 24 Weeks | E 42 x 21 x 20 | N27 | - | 2013 | B66329 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 21.20mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B65885A0000R092 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | PQ 16 x 11.6 | N92 | 0.641 | 2008 | B65885A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 42.1 | 27 | 1136 | 1500 | 38.5 | 1.9μH | 970 | - | 5.80mm | 16.40mm | 11.20mm | ROHS3 Compliant | ||
![]() B65875B0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 20 x 16 | N87 | 0.579 | 2010 | B65875B | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 64 | 37 | 2367 | 2200 | 57.6 | 3.1μH | 1430 | - | 8.10mm | 20.50mm | 14.00mm | ROHS3 Compliant | ||
![]() B66363G0200X187 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | ETD 39 x 20 x 13 | N87 | - | 2013 | B66363 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 20.00mm | 38.90mm | 12.80mm | ROHS3 Compliant | ||
![]() B66335G1000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 9 Weeks | E 55 x 28 x 21 | N87 | - | 2013 | B66335 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 27.80mm | 55.00mm | 21.00mm | ROHS3 Compliant | ||
![]() B66344G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | E 55 x 28 x 25 | N27 | - | 2013 | B66344 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 27.80mm | 55.00mm | 25.00mm | ROHS3 Compliant | ||
![]() B66483G0000X195 TDK Electronics Inc. | In Stock | - | Datasheet | 44 Weeks | - | N95 | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3000 | - | - | - | - | - | 20.00mm | 14.00mm | ROHS3 Compliant | ||
![]() B64290A0618X830 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | R 25.3 x 14.8 x 10 | N30 | 1.17 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | Uncoated | Toroid | Ungapped | 51.26 | 60.07 | 3079 | 4300 | - | 4.62μH | - | 25.30mm | 10.00mm | - | - | ROHS3 Compliant | ||
![]() B66421U0250K187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EFD 25 x 13 x 9 | N87 | - | 2013 | B66421 | - | Active | 1 (Unlimited) | Uncoated | EFD | Gapped | - | - | - | - | - | - | - | - | 12.50mm | 25.00mm | 9.10mm | ROHS3 Compliant | ||
![]() B66389G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 36 x 18 x 11 | N27 | - | 2013 | B66389 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 18.00mm | 36.00mm | 11.50mm | ROHS3 Compliant | ||
![]() B66506G0000X192 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EQ 30 x 8 | N92 | - | 2013 | B66506 | - | Active | 1 (Unlimited) | Uncoated | EQ | Ungapped | - | - | - | - | - | - | - | - | 8.00mm | 30.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B65713A0400A027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PM 87 x 70 | N27 | 0.16 | - | B65713 | ±3% | Active | 1 (Unlimited) | Uncoated | PM | Gapped | 910 | 146 | 133000 | 2000 | 700 | 400nH | 51 | 87.00mm | 35.00mm | - | - | ROHS3 Compliant | ||
![]() B65807J0000Y066 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | T66 | 0.78 | - | B65807 | -30% +40% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 36.6 | 28.6 | 1050 | 13000 | 31 | 12.3μH | 7650 | - | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B66387G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 65 x 32 x 27 | N87 | - | 2013 | B66387 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | ROHS3 Compliant | ||
![]() B66457G0000X187 TDK Electronics Inc. | 25000 |
| Datasheet | 29 Weeks | ELP 32 x 6 x 20 | N87 | - | - | B66457 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.35mm | ROHS3 Compliant | ||
![]() B65517D0250J048 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | P 9 x 5 | N48 | 1.25 | 2013 | B65517 | ±5% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 10 | 12.5 | 125 | - | - | 250nH | 249 | 9.30mm | 2.70mm | - | - | ROHS3 Compliant | ||
![]() B65517D0160A048 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | P 9 x 5 | N48 | 1.25 | 2013 | B65517 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 10 | 12.5 | 125 | - | - | 160nH | 159 | 9.30mm | 2.70mm | - | - | ROHS3 Compliant |