0034.5630.11 alternative parts: 0314025.MXP, 0314025.HXP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Surface Mount Fuses D-FST 5X20 20A FUSE
LITTELFUSE 0314025.MXP Cartridge Fuse, 314 Series, 25 A, 250 V, 6.3mm x 32mm, 1/4" x 1-1/4", 100 A
FUSE CERM 25A 250VAC 125VDC 3AB
Factory Lead Time:
20 Weeks
11 Weeks
11 Weeks
Contact Plating:
Gold
-
Nickel
Mount:
Holder, Surface Mount
-
Clip, Holder, Surface Mount
Mounting Type:
Holder
Holder
Holder
Package / Case:
5mm x 20mm
3AB, 3AG, 1/4 x 1-1/4
3AB, 3AG, 1/4 x 1-1/4
Terminal Shape:
END CAP
END CAP
END CAP
Number of Pins:
2
-
2
Weight:
1.000001g
-
-
Body Material:
Glass
-
Ceramic
Voltage Rated:
250V
-
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Bulk
Series:
SMD-FST
314
314
Size / Dimension:
0.205Diax0.787L 5.20mmx20.00mm
0.250Diax1.250L 6.35mmx31.75mm
0.250Diax1.250L 6.35mmx31.75mm
JESD-609 Code:
e4
-
-
Pbfree Code:
yes
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Vendor Undefined
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
EAR99
EAR99
HTS Code:
8536.10.00.40
-
-
Packing Method:
BAG
-
-
Current Rating:
20A
25A
25A
Reference Standard:
CSA; IEC
CE; KC; PSE; UL
CE; KC; PSE; UL
Voltage - Rated AC:
250V
250V
250V
Working Voltage:
250V
250V
250V
Max Voltage Rating (AC):
250V
-
-
Current:
20A
25A
-
Response Time:
Slow Blow
Fast Blow
Fast Blow
Fuse Type:
Cartridge, Glass
Cartridge, Ceramic
Cartridge, Ceramic
Breaking Capacity @ Rated Voltage:
125A
100A AC 400A DC
100A AC 400A DC
Melting I2t:
3057
1450
1450
Circuit Protection Type:
ELECTRIC FUSE
ELECTRIC FUSE
ELECTRIC FUSE
Blow Characteristic:
TIME LAG
-
-
Joule Integral-Nom:
3057 J
1450 J
1450 J
Fuse Class:
L
-
-
Diameter:
5.2mm
6.35mm
6.35mm
Radiation Hardening:
No
-
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Surface Mount:
-
NO
-
Housing Material:
-
Ceramic
-
Contact Materials:
-
Brass
Brass
Termination:
-
Clip
Clip
Resistance:
-
2.35mOhm
2.35mOhm
Terminal Finish:
-
Nickel (Ni)
-
Additional Feature:
-
RATED BREAKING CAPACITY AT 75 VDC: 400 A
RATED BREAKING CAPACITY AT 75 VDC: 400 A
Voltage - Rated DC:
-
125V
125V
Approval Agency:
-
CE, K-MARK, PSE, UL
CE, K-MARK, PSE, UL
Physical Dimension:
-
6.35mm x 31.75mm
6.35mm x 31.75mm
DC Cold Resistance:
-
0.00235Ohm
0.00235Ohm
Fuse Size:
-
3AB
3AB
Fuse Current:
-
25A
25A
Body Height:
-
31.75mm
31.75mm
REACH SVHC:
-
Unknown
Unknown
0034.5630.11

0034.5630.11

(In Stock: 257)

Schurter Inc.

Qty

Unit Price

Ext Price

  • 1

    $1.857664

    $1.86

  • 10

    $1.752513

    $17.53

  • 100

    $1.653314

    $165.33

  • 500

    $1.559731

    $779.87

  • 1000

    $1.471444

    $1,471.44

Minimum: 1 Multiples: 1

Unit Price: $1.857664

Ext Price: $1.86

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity