02092.25MXP alternative parts: 0034.1520

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Cartridge Fuses 350V 2.25A SB PT 2AG PB-FREE
FUSE GLASS 2.5A 250VAC 5X20MM
Factory Lead Time:
15 Weeks
7 Weeks
Mounting Type:
Holder
Holder
Package / Case:
2AG, 5mm x 15mm
5mm x 20mm
Surface Mount:
NO
-
Terminal Shape:
END CAP
END CAP
Number of Pins:
2
2
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Series:
209
FSF 5x20
Size / Dimension:
0.177Diax0.570L 4.50mmx14.48mm
0.205Diax0.787L 5.20mmx20.00mm
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Vendor Undefined
Termination:
Clip
Clip
ECCN Code:
EAR99
EAR99
Resistance:
56.7mOhm
-
Terminal Finish:
Tin (Sn)
-
Reach Compliance Code:
unknown
-
Current Rating:
2.25A
2.5A
Reference Standard:
CE; PSE; UL
CCC; CSA; IEC; PSE; UL; VDE
Voltage - Rated AC:
350V
250V
Approval Agency:
CE, cULus, PSE
CCC, cURus, PSE/JET, VDE
Body Length or Diameter:
4.5mm
-
Physical Dimension:
4.5mm x 14.48mm
-
Response Time:
Slow Blow
Fast Blow
Fuse Type:
Cartridge, Glass
Cartridge, Glass
Breaking Capacity @ Rated Voltage:
100A
35A
Melting I2t:
39
9.19
DC Cold Resistance:
0.0567Ohm
-
Circuit Protection Type:
ELECTRIC FUSE
ELECTRIC FUSE
Blow Characteristic:
TIME LAG
-
Fuse Size:
2AG
-
Joule Integral-Nom:
39 J
9 J
Trip Time or Delay:
14400 s
-
Body Height:
14.48mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Clip, Holder
Contact Plating:
-
Nickel
Weight:
-
919.998724mg
Body Material:
-
Glass
Pbfree Code:
-
yes
Voltage - Rated DC:
-
250V
Packing Method:
-
BOX
Max Power Dissipation:
-
1.6W
Max Voltage Rating (AC):
-
250V
Power Dissipation:
-
1.6W
Fuse Current:
-
2.5A
Pre-arcing Time-Min:
-
10ms
Diameter:
-
5mm
Radiation Hardening:
-
No
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
02092.25MXP

02092.25MXP

(In Stock: 27)

Littelfuse Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.499080

    $0.50

  • 10

    $0.470830

    $4.71

  • 100

    $0.444179

    $44.42

  • 500

    $0.419037

    $209.52

  • 1000

    $0.395318

    $395.32

Minimum: 1 Multiples: 1

Unit Price: $0.499080

Ext Price: $0.50

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity