0395205609 alternative parts: 1805588, 1991367

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Eurostyle Block F 9 POS 5mm Screw RA Cable Mount 15A/Contact
Pluggable Terminal Blocks 9 Pos 5mm pitch Plug 26-14AWG Spring
Socket enclosure - cable PT Total number of pins 9 Phoenix Contact 1991367 Contact spacing: 5 mm 100 pc(s)
Factory Lead Time:
12 Weeks
8 Weeks
18 Weeks
Mount:
Cable, Free Hanging
Free Hanging
Free Hanging
Mounting Type:
Free Hanging (In-Line)
Free Hanging (In-Line)
Free Hanging (In-Line)
Housing Material:
Polyamide (PA66), Nylon 6/6
Polyamide (PA), Nylon
-
Contact Materials:
Phosphor Bronze
-
-
Operating Temperature:
-40°C~115°C
-
-
Packaging:
Bulk
Bulk
Bulk
Series:
Eurostyle ESE 39520
COMBICON PTS
COMBICON PT
Pbfree Code:
yes
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
Screw
Screwless
Screw
Type:
Plug, Female Sockets
Plug for Unshrouded Header
Plug for Unshrouded Header
Number of Positions:
9
9
9
Color:
Green
Green
Black
Pitch:
0.197 5.00mm
0.197 5.00mm
0.197 5.00mm
Orientation:
Right Angle
-
-
Insulation Height:
0.591 15.00mm
0.461 11.70mm
0.449 11.40mm
Reach Compliance Code:
unknown
-
not_compliant
Termination Style:
Screw - Rising Cage Clamp
Screwless - Spring Cage, Tension Clamp
Screw - Rising Cage Clamp
Voltage:
300V
-
300V
Number of Levels:
1
1
1
Current:
18A
-
15A
Wire Gauge (Max):
30 AWG
26 AWG
26 AWG
Wire Gauge (Min):
12 AWG
14 AWG
12 AWG
Contact Mating Finish:
Gold
-
-
Wire Gauge or Range - AWG:
12-30 AWG
14-26 AWG
12-26 AWG
Plug Wire Entry:
180°
90°
90°
Wire Strip Length:
6.5mm
8mm
5mm
Number of Positions Per Level:
9
-
-
Features:
Positions Stamped, Retention Latches (Non-Wire Side)
-
-
Material Flammability Rating:
UL94 V-0
UL94 V-0
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
RoHS Compliant
Contact Plating:
-
Tin
Tin
Voltage-IEC:
-
600V
-
Voltage Rated:
-
250V
250V
Published:
-
2014
2011
Connector Type:
-
Socket
Screw, Socket
Current Rating:
-
10A
12A
Wire Gauge or Range - mm²:
-
0.2-2.5mm2
0.2-2.5mm2
Height:
-
12.8mm
15mm
Length:
-
11.7mm
11.4mm
Width:
-
45mm
45mm
Flammability Rating:
-
UL94 V-0
-
Weight:
-
-
10.209996g
Screw Size:
-
-
M2.6
0395205609

0395205609

(In Stock: 31)

Molex

Qty

Unit Price

Ext Price

  • 1

    $4.396879

    $4.40

  • 10

    $4.147999

    $41.48

  • 100

    $3.913206

    $391.32

  • 500

    $3.691704

    $1,845.85

  • 1000

    $3.482740

    $3,482.74

Minimum: 1 Multiples: 1

Unit Price: $4.396879

Ext Price: $4.40

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity