06033A4R7KAT2A alternative parts: C0603C479K3GACTU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP CER 4.7PF 25V NP0 0603
CAP CER 4.7PF 25V NP0 0603
Factory Lead Time:
12 Weeks
51 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2015
2013
Size / Dimension:
0.063Lx0.032W 1.60mmx0.81mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±10%
±10%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
C0G NP0
C0G NP0
Terminal Finish:
Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Applications:
General Purpose
General Purpose
HTS Code:
8532.24.00.20
8532.24.00.20
Capacitance:
4.7pF
4.7pF
Voltage - Rated DC:
25V
25V
Packing Method:
TR, PAPER, 7 INCH
BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH
Depth:
810μm
800μm
Capacitor Type:
CERAMIC CAPACITOR
-
Dielectric:
C0G
C0G
Temperature Characteristics Code:
C0G
C0G
Multilayer:
Yes
Yes
Height:
0.9mm
870μm
Length:
1.6mm
1.6mm
Width:
0.81mm
0.8mm
Thickness (Max):
0.035 0.90mm
0.034 0.87mm
Thickness:
889μm
863.6μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Dielectric Material:
-
Ceramic
Weight:
-
2.012816mg
Series:
-
SMD Comm C0G
Termination:
-
SMD/SMT
Case Code (Metric):
-
1608
Case Code (Imperial):
-
0603
Features:
-
Low ESL
Lead Free:
-
Lead Free
06033A4R7KAT2A

06033A4R7KAT2A

(In Stock: 37)

NA

Qty

Unit Price

Ext Price

  • 1

    $0.041130

    $0.04

  • 500

    $0.030243

    $15.12

  • 1000

    $0.025202

    $25.20

  • 2000

    $0.023121

    $46.24

  • 5000

    $0.021609

    $108.04

  • 10000

    $0.020101

    $201.01

  • 15000

    $0.019440

    $291.60

  • 50000

    $0.019115

    $955.75

Minimum: 1 Multiples: 1

Unit Price: $0.041130

Ext Price: $0.04

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity