06035J1R3ABTTR alternative parts: 06035J1R3AAWTR
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CAP THIN FILM 1.3PF 50V 0603 | CAP THIN FILM 1.3PF 50V 0603 |
Factory Lead Time: | 16 Weeks | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Terminal Shape: | WRAPAROUND | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Accu-P® | Accu-F® |
Published: | 2007 | 2007 |
Size / Dimension: | 0.063Lx0.032W 1.60mmx0.81mm | 0.063Lx0.032W 1.60mmx0.81mm |
Tolerance: | ±0.05pF | ±0.05pF |
JESD-609 Code: | e0 | - |
Pbfree Code: | no | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | - |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | -/+30ppm/Cel ppm/°C | - |
Terminal Finish: | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - |
Composition: | Thin Film | Thin Film |
Additional Feature: | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | - |
HTS Code: | 8532.25.00.45 | - |
Capacitance: | 1.3pF | 1.3pF |
Voltage - Rated DC: | 50V | 50V |
Packing Method: | TR, 7/13 INCH | - |
Depth: | 810μm | 810μm |
Case Code (Metric): | 1608 | 1608 |
Case Code (Imperial): | 0603 | 0603 |
Capacitor Type: | FILM CAPACITOR | - |
Dielectric: | C0G | C0G |
Features: | RF, High Q, Low Loss | RF, High Q, Low Loss |
Height: | 630μm | 635μm |
Height Seated (Max): | 0.029 0.73mm | 0.029 0.73mm |
Length: | 1.6mm | - |
Width: | 0.81mm | - |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Weight: | - | 2.012816mg |

06035J1R3ABTTR
(In Stock: 36)
NAQty
Unit Price
Ext Price
1
$0.403586
$0.40
10
$0.380742
$3.81
100
$0.359190
$35.92
500
$0.338859
$169.43
1000
$0.319678
$319.68
Minimum: 1 Multiples: 1
Unit Price: $0.403586
Ext Price: $0.40
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity