0TLN125.X alternative parts: ECNR150
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | FUSE CRTRDGE 125A 170VDC CYLINDR | Fuse Class RK5 150A 250V Slow Blow 2-Pin Lug Holder Carton |
Factory Lead Time: | 11 Weeks | 3 Weeks |
Mount: | Holder | Holder |
Mounting Type: | Holder | Holder |
Package / Case: | Cylindrical, Blade Terminals | Cylindrical, Blade Terminals |
Packaging: | Bulk | Bulk |
Series: | POWR-GARD® TLN | ECNR |
Size / Dimension: | 1.594Diax4.189L 40.50mmx106.40mm | 1.560Diax7.13L 39.62mmx181.10mm |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Type: | Electrical | Electrical |
Applications: | Telecom | Electrical, Industrial |
Voltage - Rated DC: | 170V | 125V |
Current Rating (Amps): | 125A | 150A |
Current Rating: | 125A | 150A |
Approval Agency: | CE, UR | CE, CSA, UL |
Response Time: | Fast Blow | Slow Blow |
Fuse Type: | Cartridge | Cartridge |
Breaking Capacity @ Rated Voltage: | 100kA | 200kA |
Length: | 106.4006mm | 181.102mm |
RoHS Status: | Non-RoHS Compliant | RoHS Compliant |
Number of Pins: | - | 2 |
Published: | - | 2014 |
Voltage - Rated AC: | - | 250V |
Max Voltage Rating (DC): | - | 125V |
Class Code: | - | RK5 |

0TLN125.X
(In Stock: 2590)
Littelfuse Inc.Qty
Unit Price
Ext Price
1
$235.424424
$235.42
10
$222.098513
$2,220.99
100
$209.526899
$20,952.69
500
$197.666886
$98,833.44
1000
$186.478194
$186,478.19
Minimum: 1 Multiples: 1
Unit Price: $235.424424
Ext Price: $235.42
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity