1002140000 alternative parts: 1757035

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TERM BLOCK PLUG 7POS 5.08MM
TERM BLOCK PLUG 4POS STR 5.08MM
Factory Lead Time:
12 Weeks
5 Weeks
Mount:
Free Hanging
Cable, Free Hanging
Mounting Type:
Free Hanging (In-Line)
Free Hanging (In-Line)
Housing Material:
Polybutylene Terephthalate (PBT)
Polyamide (PA), Nylon
Contact Materials:
Copper Alloy
-
Current-IEC:
24A
-
Current-UL:
18.5A
-
Voltage-IEC:
400V
630V
Voltage Rated:
300V
250V
Operating Temperature:
-50°C~100°C
-
Packaging:
Box
Bulk
Series:
Omnimate BL
COMBICON MSTB
Published:
2009
1999
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Screwless
Screw
ECCN Code:
EAR99
EAR99
Type:
Plug, Female Sockets
Plug, Female Sockets
Color:
Orange
Green
Number of Rows:
1
1
Additional Feature:
STANDARD: UL 94V-0
-
Pitch:
0.200 5.08mm
0.200 5.08mm
Ingress Protection:
IP20
-
Insulation Height:
0.815 20.70mm
0.591 15.00mm
Current Rating:
10A
12A
Termination Style:
Screwless - Leg Spring, Push-In Spring
Screw - Rising Cage Clamp
Approval Agency:
CSA, cURus
CB, CSA, UL, VDE, cULus
Voltage:
300V
300V
Number of Levels:
1
1
Current:
10A
15A
Wire Gauge (Max):
26 AWG
12 AWG
Wire Gauge (Min):
12 AWG
24 AWG
Contact Mating Finish:
Tin
-
Number of Decks:
1
1
Wire Gauge or Range - AWG:
12-26 AWG
12-30 AWG
Number of Ways:
7
4
Safety Approval:
UL
CB; CSA; CUL; EAC; UL; VDE
Plug Wire Entry:
90°
180°
Wire Gauge or Range - mm²:
0.2-2.5mm2
0.2-2.5mm2
Number of Positions Per Level:
7
-
Stripping Length:
10mm
7mm
Features:
Mating Flange, Retention Latches (Wire Side)
Retention Latches (Non-Wire Side)
Material Flammability Rating:
UL94 V-0
UL94 V-0
RoHS Status:
RoHS Compliant
RoHS Compliant
Flammability Rating:
UL94 V-0
UL94 V-0
Contact Plating:
-
Tin
Weight:
-
127.999996g
Insulation Materials:
-
Nylon
Pbfree Code:
-
yes
Connector Type:
-
Screw, Socket
Gender:
-
Male
Orientation:
-
Straight
Depth:
-
18.2mm
Voltage - Rated AC:
-
250V
Lead Pitch:
-
5.08mm
Number of Contacts:
-
4
Max Supply Voltage:
-
250V
Max Current Rating:
-
12A
Wire/Cable Gauge:
-
24 AWG
Screw Size:
-
M3
Wire Cross Section:
-
2.5 mm2
Height:
-
18.3mm
Length:
-
20.32mm
Width:
-
20.32mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
1002140000

1002140000

(In Stock: 63)

Weidmüller

Qty

Unit Price

Ext Price

  • 1

    $7.771543

    $7.77

  • 10

    $7.331644

    $73.32

  • 100

    $6.916646

    $691.66

  • 500

    $6.525137

    $3,262.57

  • 1000

    $6.155790

    $6,155.79

Minimum: 1 Multiples: 1

Unit Price: $7.771543

Ext Price: $7.77

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity