100DP3T1B9M2QEH alternative parts: 5246AB16X371, M2022S2A2W40

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SWITCH TOGGLE DPDT 5A 120V
SWITCH TOGGLE DPDT 6A 125V
NKK SWITCHES M2022S2A2W40SWITCH, TOGGLE, DPDT, 6A, 125VAC
Factory Lead Time:
7 Weeks
9 Weeks
10 Weeks
Mounting Type:
Panel Mount
Panel Mount
Through Hole, Right Angle, Vertical
Mount:
Panel
Panel
Through Hole, Vertical
Contact Plating:
Silver
-
-
Actuator Material:
Brass, Chrome Plated
Brass, Nickel Plated
Brass, Chrome Plated
ElectricalLife:
40,000 Cycles
50,000 Cycles
25,000 Cycles
Published:
2012
-
2015
Series:
100
5000
M
Packaging:
Bulk
Bulk
Tray
Operating Temperature:
-30°C~85°C
-40°C~85°C
-30°C~85°C
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
PC Pin
PC Pin
PC Pin
ECCN Code:
EAR99
-
-
Voltage - Rated DC:
28V
30V
30V
Current Rating (Amps):
5A AC/DC
6A AC 4A DC
6A AC 4A DC
Current Rating:
5A
4A
4A
Termination Style:
PC Pin
PC Pin
PC Pin
Voltage - Rated AC:
120V
125V
125V
Actuator Type:
Standard Round
Standard Round
Standard Round
Circuit:
DPDT
DPDT
DPDT
Switch Function:
On-Off-On
On-On
On-On
Panel Cutout Dimensions:
Circular - 6.35mm Dia
Circular - 6.50mm Dia
-
Illumination:
Non-Illuminated
Non-Illuminated
Non-Illuminated
Switch Type:
TOGGLE SWITCH
-
TOGGLE SWITCH
Bushing Thread:
1/4-40
1/4-40
Unthreaded
Features:
Epoxy Sealed Terminals
Epoxy Sealed Terminals
Epoxy Sealed Terminals
Actuator Length:
10.41mm
8.50mm
6.86mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Housing Material:
-
Stainless Steel
-
Contact Materials:
-
Silver
-
Orientation:
-
Straight
-
Contact Resistance:
-
10mOhm
-
Max Voltage Rating (AC):
-
250V
-
Max Voltage Rating (DC):
-
30V
-
Mechanical Life:
-
100000 cycles
-
Pbfree Code:
-
-
yes
Contact Current Rating:
-
-
6A
Illumination Type:
-
-
Illuminated, Non-Illuminated
REACH SVHC:
-
-
No SVHC
Lead Free:
-
-
Contains Lead
100DP3T1B9M2QEH

100DP3T1B9M2QEH

(In Stock: 981)

E-Switch

Qty

Unit Price

Ext Price

  • 1

    $4.007927

    $4.01

  • 10

    $3.781063

    $37.81

  • 100

    $3.567041

    $356.70

  • 500

    $3.365133

    $1,682.57

  • 1000

    $3.174654

    $3,174.65

Minimum: 1 Multiples: 1

Unit Price: $4.007927

Ext Price: $4.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity