10117836-001LF alternative parts: 10118193-0001LF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn USB Type A RCP 9 POS 2mm Solder ST Thru-Hole 9 Terminal 1 Port Tray
AMPHENOL ICC - 10118193-0001LF - USB Connector, Micro USB Type B, USB 2.0, Receptacle, 5 Positions, Surface Mount, Right Angle
Factory Lead Time:
5 Weeks
12 Weeks
Contact Plating:
Gold
Gold
Mount:
Through Hole, Vertical
Horizontal, Surface Mount
Mounting Type:
Through Hole
Surface Mount, Right Angle; Through Hole
Mounting Feature:
Vertical
Horizontal
Housing Material:
Thermoplastic
Polymer
Shell/Shielding Material:
Copper Alloy
Steel, Stainless
Contact Materials:
Copper
-
Voltage Rated:
30VAC
100VAC
Operating Temperature:
-55°C~85°C
-30°C~80°C
Packaging:
Tray
Cut Tape (CT)
Published:
2012
2011
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
9
5
Termination:
Solder
Solder
Connector Type:
USB-A (USB TYPE-A)
USB - micro B
Number of Positions:
9
-
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-55°C
-55°C
Gender:
Receptacle
Receptacle
Current Rating (Amps):
0.25A 1.8A
1.8A per Contact
Pitch:
2mm
650μm
Orientation:
Vertical
Right Angle
Shielding:
Unshielded
Shielded
Depth:
7.12mm
5.67mm
Current Rating:
1.8A
1.8A
Insulation Color:
Blue
Black
Contact Finish:
Gold
Gold
Number of Contacts:
9
5
Insulation Resistance:
1GOhm
1GOhm
Max Voltage Rating (AC):
30V
100V
Plating:
Nickel
-
Number of Ports:
1
1
Specifications:
USB 3.0 (USB 3.1 Gen 1, Superspeed)
USB 2.0
USB:
USB 3.0
-
Features:
Board Lock
Solder Retention
Length:
15.65mm
7.86mm
Material Flammability Rating:
UL94 V-0
UL94 V-0
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
-
Number of Pins:
-
11
Color:
-
Black
Mating Cycles:
-
10000
Flammability Rating:
-
UL94 V-0
10117836-001LF

10117836-001LF

(In Stock: 475200)

Amphenol ICC (FCI)

Qty

Unit Price

Ext Price

  • 1

    $1.090438

    $1.09

  • 10

    $1.028715

    $10.29

  • 100

    $0.970486

    $97.05

  • 500

    $0.915553

    $457.78

  • 1000

    $0.863729

    $863.73

Minimum: 1 Multiples: 1

Unit Price: $1.090438

Ext Price: $1.09

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity