10MS510MEFC4X5 alternative parts: ESRG350ETD100MD07D, UMA1C100MDD1TE
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CAP ALUM 10UF 20% 10V RADIAL | Aluminum Electrolytic Capacitors - Leaded 10uF 35 Volt | Aluminum Electrolytic Capacitors - Leaded 10uF 16V 85c 4x6 |
Factory Lead Time: | 18 Weeks | 16 Weeks | 15 Weeks |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Package / Case: | Radial, Can | Radial, Can | Radial, Can |
Terminal Shape: | WIRE | - | - |
Dielectric Material: | ALUMINUM (WET) | - | ALUMINUM |
Lifetime @ Temp.: | 1000 Hrs @ 85°C | 2000 Hrs @ 85°C | 2000 Hrs @ 85°C |
Operating Temperature: | -40°C~85°C | -40°C~85°C | -40°C~85°C |
Packaging: | Bulk | Tape & Box (TB) | Tape & Box (TB) |
Series: | MS5 | SRG | UMA |
Published: | 2012 | 2016 | 2015 |
Size / Dimension: | 0.157Dia 4.00mm | 0.157Dia 4.00mm | 0.157Dia 4.00mm |
Tolerance: | ±20% | ±20% | ±20% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | - | 2 |
ECCN Code: | EAR99 | - | EAR99 |
Applications: | General Purpose | General Purpose | General Purpose |
Capacitance: | 10μF | 10μF | 10μF |
Voltage - Rated DC: | 10V | 35V | 16V |
Lead Pitch: | 1.4986mm | 1.4986mm | 5mm |
Capacitor Type: | ALUMINUM ELECTROLYTIC CAPACITOR | - | ALUMINUM ELECTROLYTIC CAPACITOR |
Lead Spacing: | 0.059 1.50mm | 0.059 1.50mm | 0.059 1.50mm |
Leakage Current: | 0.003mA | - | - |
Ripple Current: | 16mA | 32mA | 23mA |
Polarization: | Polar | Polar | Polar |
Life (Hours): | 1000 hours | 2000 hours | 2000 hours |
Tan Delta: | 0.22 | - | - |
Ripple Current @ Low Frequency: | 16mA @ 120Hz | 32mA @ 120Hz | 23mA @ 120Hz |
Ripple Current @ High Frequency: | 24mA @ 10kHz | 57.6mA @ 100kHz | 34.5mA @ 10kHz |
Diameter: | 4mm | - | - |
Height: | 5mm | - | - |
Height Seated (Max): | 0.256 6.50mm | 0.315 8.00mm | 0.236 6.00mm |
RoHS Status: | ROHS3 Compliant | RoHS Compliant | ROHS3 Compliant |
Pbfree Code: | - | yes | - |
Termination: | - | Radial | Radial |
JESD-609 Code: | - | - | e3 |
Terminal Finish: | - | - | Tin (Sn) |
HTS Code: | - | - | 8532.22.00 |
Lead Diameter: | - | - | 450 μm |
Radiation Hardening: | - | - | No |

10MS510MEFC4X5
(In Stock: 5)
RubyconQty
Unit Price
Ext Price
1
$0.072950
$0.07
500
$0.053640
$26.82
1000
$0.044700
$44.70
2000
$0.041009
$82.02
5000
$0.038326
$191.63
10000
$0.035652
$356.52
15000
$0.034480
$517.20
50000
$0.033904
$1,695.20
Minimum: 1 Multiples: 1
Unit Price: $0.072950
Ext Price: $0.07
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity