1120-331K-RC alternative parts: 4590R-334K, AIUR-15-331K

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FIXED IND 330UH 1.6A 305 MOHM TH
FIXED IND 330UH 1.61A 257 MOHM
FIXED IND 330UH 1.8A 260 MOHM TH
Factory Lead Time:
8 Weeks
5 Weeks
8 Weeks
Contact Plating:
Tin
-
-
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Through Hole
Package / Case:
Radial
Axial
Radial, Vertical Cylinder (Open)
Number of Pins:
2
-
-
Shape/Size Description:
CYLINDRICAL PACKAGE
TUBULAR PACKAGE
-
Material-Core:
Ferrite
Ferrite
Ferrite
Operating Temperature:
-55°C~105°C
-55°C~125°C
-25°C~85°C
Packaging:
Bulk
Bulk
Bulk
Series:
1120
4590R
AIUR-15
Published:
2008
2010
2004
Size / Dimension:
0.810Dia 20.57mm
0.455Diax0.900L 11.55mmx22.86mm
0.709Dia 18.00mm
Tolerance:
±10%
±10%
±10%
JESD-609 Code:
e3
e2
-
Pbfree Code:
yes
yes
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Not Applicable
1 (Unlimited)
Number of Terminations:
2
2
-
ECCN Code:
EAR99
EAR99
-
Type:
Wirewound
Wirewound
Wirewound
Resistance:
305mOhm
-
-
HTS Code:
8504.50.80.00
8504.50.80.00
-
Shielding:
NO
NO
Unshielded
Number of Functions:
1
1
-
Construction:
Bobbin Core
Tubular
-
Current Rating:
1.6A
1.61A
1.8A
Military Standard:
Not
-
-
Lead Pitch:
15.24mm
-
-
Inductance:
330μH
330μH
330μH
Test Frequency:
1kHz
1kHz
1kHz
DC Resistance (DCR):
305mOhm Max
257mOhm Max
260mOhm Max
Max DC Current:
1.6A
1.61A
-
Inductor Application:
HIGH CURRENT INDUCTOR
POWER INDUCTOR
-
Inductance Tolerance:
10%
-
-
DC Current:
1.6A
-
-
Diameter:
20.574mm
11.6mm
-
Height Seated (Max):
0.840 21.34mm
-
0.787 20.00mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
RoHS Compliant
Terminal Finish:
-
Tin/Copper (Sn99.3Cu0.7)
-
Lead Length:
-
27.9mm
-
Current - Saturation:
-
950mA
-
Self Resonant Frequency:
-
1kHz
-
Radiation Hardening:
-
No
-
Lead Free:
-
Lead Free
-
Reach Compliance Code:
-
-
unknown
1120-331K-RC

1120-331K-RC

(In Stock: 25555)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $7.261345

    $7.26

  • 10

    $6.850325

    $68.50

  • 100

    $6.462571

    $646.26

  • 500

    $6.096765

    $3,048.38

  • 1000

    $5.751665

    $5,751.66

Minimum: 1 Multiples: 1

Unit Price: $7.261345

Ext Price: $7.26

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity