1201M2S3AV2QE2 alternative parts: 1201M2S1CQE2
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Switch Slide ON None ON DPDT Side Slide 6A 250VAC 28VDC PC Pins Bracket Mount/Through Hole | SWITCH SLIDE DPDT 6A 120V |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Mount: | Brackets, Through Hole, Vertical | Through Hole |
Mounting Type: | Through Hole, Right Angle, Vertical | Through Hole |
Housing Material: | Stainless Steel | Stainless Steel |
Actuator Material: | Polyamide (PA), Nylon | Polyamide (PA), Nylon |
Contact Materials: | Copper | Copper |
ElectricalLife: | 40,000 Cycles | 40,000 Cycles |
Operating Temperature: | -30°C~65°C | -30°C~65°C |
Packaging: | Bulk | Bulk |
Series: | 1000 | 1000 |
Published: | 2012 | 2012 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | PC Pins | PC Pins |
Voltage - Rated DC: | 28V | 28V |
Current Rating (Amps): | 6A AC/DC | 6A AC/DC |
Orientation: | Horizontal | Vertical |
Depth: | 23.06mm | 11.43mm |
Current Rating: | 6A | 6A |
Contact Finish: | Silver | Silver |
Termination Style: | PC Pin | PC Pin |
Voltage - Rated AC: | 120V | 120V |
Actuator Type: | Standard | Standard |
Circuit: | DPDT | DPDT |
Switch Function: | On-On | On-On |
Contact Resistance: | 10mOhm | - |
Insulation Resistance: | 1GOhm | - |
Max Voltage Rating (AC): | 250V | 250V |
Max Current Rating: | 6A | 6A |
Max Voltage Rating (DC): | 28V | 28V |
Contact Current Rating: | 6A | 6A |
Contact Timing: | Not Specified | Not Specified |
Switch Travel: | 2.16mm | 2.16mm |
Features: | Black Actuator, Epoxy Sealed Terminals | Black Actuator, Epoxy Sealed Terminals |
Length: | 11.43mm | 12.7mm |
Actuator Length: | 4.72mm | 1.02mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Flammability Rating: | UL94 V-0 | - |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |

1201M2S3AV2QE2
(In Stock: 14)
C&KQty
Unit Price
Ext Price
1
$12.825950
$12.83
10
$12.099953
$121.00
100
$11.415050
$1,141.50
500
$10.768915
$5,384.46
1000
$10.159354
$10,159.35
Minimum: 1 Multiples: 1
Unit Price: $12.825950
Ext Price: $12.83
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity