1241.2859 alternative parts: PV6F240NN-341, AP2E207SZBE

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Illuminated Pushbutton Switches Spot Blue Illum
Illuminated Pushbutton Switches Illuminated, Sealed Anti-vandal switch
SWITCH PUSH SPST-NO 0.125A 125V
Factory Lead Time:
15 Weeks
9 Weeks
14 Weeks
Mount:
Front, Panel
Bushing, Front, Panel
Panel, Snap in
Mounting Type:
Panel Mount, Front
Panel Mount, Front
Panel Mount, Snap-In
Package / Case:
Metal
-
-
Housing Material:
ZINC DIE CAST
Stainless Steel
-
Actuator Material:
ZINC DIE CAST
-
Polybutylene
Center Contact Material:
BRASS
-
-
End Contact Material:
BRASS
-
-
ElectricalLife:
1,000,000 Cycles
200,000 Cycles
1,000,000 Cycles
Operating Temperature:
-25°C~60°C
-20°C~70°C
-40°C~85°C
Packaging:
Bulk
Bulk
Tray
Series:
MCS
PV6, LAMB
AP
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Vendor Undefined
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Solder
ECCN Code:
EAR99
EAR99
-
Type:
Anti-Vandal, Illuminated
Anti-Vandal, Illuminated
Standard, Illuminated
HTS Code:
8536.50.90.31
-
-
Voltage - Rated DC:
48V
48V
24V
Current Rating (Amps):
125mA DC
2A DC
125mA AC 200mA DC
Ingress Protection:
IP65 - Dust Tight, Water Resistant
IP65 - Dust Tight, Water Resistant
IP67 - Dust Tight, Waterproof
Reach Compliance Code:
not_compliant
-
-
Current Rating:
125mA
2A
200mA
Termination Style:
Solder Lug
Solder Lug
Solder Lug
Body Length or Diameter:
19mm
17.8054mm
-
Actuator Type:
Round, Button, Flush
Round, Button, Flush
Round, Button
Circuit:
SPST-NO
SPST-NO
SPST-NO
Switch Function:
Off-Mom
Off-Mom
Off-Mom
Panel Cutout Dimensions:
Circular - 19.00mm Dia
Circular - 16.00mm Dia
Circular - 13.80mm Dia
Contact Resistance:
0.05mOhm
0.05mOhm
50mOhm
Insulation Resistance:
100000000Ohm
1000000000Ohm
-
Color - Actuator/Cap:
Silver
-
Black
Contact Current(DC)-Max:
0.125A
2A
-
Illumination Voltage (Nominal):
3.8VDC
2.8VDC
3.8VDC
Illumination Type, Color:
LED, Blue
LED, Blue
LED, Blue
Sealing:
IK05; IP40; IP65
-
-
Max Current Rating:
125mA
-
400mA
Throw Configuration:
SPST
SPST
SPST
Mechanical Life:
1,000,000 Cycles
1,000,000 Cycles
1,000,000 Cycles
Contact Current Rating:
125mA
2A
-
Illumination Type:
Illuminated, LED
LED
LED
Illumination Color:
Blue
Blue, Red
Blue
Contact (AC) Max Rating R Load:
A@VAC
-
-
Contact (DC) Max Rating R Load:
.125A@48VDC
2A@48VDC
-
Actuator Travel:
0.4064 mm
-
-
Operating Force-Max:
3.7 N
-
-
Actuator Finish:
NICKEL
NICKEL
-
Features:
Tactile Feedback
-
-
Body Height:
8.8mm
16.6116mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
Dust Tight, IP65, Water Resistant
Dust Tight, IP65, Water Resistant
Dust Tight, IP67, Waterproof
Contact Plating:
-
Silver
Gold, Silver
Published:
-
2014
2012
Additional Feature:
-
ROHS COMPLIANT
-
Dielectric Withstanding Voltage:
-
2000VAC V
-
Hole Diameter:
-
19 mm
-
Contact Function:
-
OFF-(ON)
-
Length - Termination:
-
0.145 inch
-
Actuator Length:
-
0.059 inch
3.54mm
Flammability Rating:
-
UL94 V-2
-
Lead Free:
-
Lead Free
-
Orientation:
-
-
Straight
Depth:
-
-
17.4mm
Voltage - Rated AC:
-
-
125V
Max Voltage Rating (AC):
-
-
125V
Max Voltage Rating (DC):
-
-
50V
Length:
-
-
17.4mm
Radiation Hardening:
-
-
No
1241.2859

1241.2859

(In Stock: 64)

Schurter Inc.

Qty

Unit Price

Ext Price

  • 1

    $16.045607

    $16.05

  • 10

    $15.137365

    $151.37

  • 100

    $14.280533

    $1,428.05

  • 500

    $13.472201

    $6,736.10

  • 1000

    $12.709624

    $12,709.62

Minimum: 1 Multiples: 1

Unit Price: $16.045607

Ext Price: $16.05

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity