150-80-632-00-106161 alternative parts: TSM-116-01-T-DV-P, 3-1571552-0
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn DIP Socket SKT 32 POS 2.54mm Solder ST SMD T/R | 32 Positions Header, Unshrouded Connector 0.100" (2.54mm) Surface Mount Tin | Conn DIP Socket SKT 32 POS 2.54mm Solder ST Thru-Hole Tube |
Factory Lead Time: | 10 Weeks | 3 Weeks | - |
Mount: | Surface Mount | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount | - |
Housing Material: | POLYCYCLOHEXYDIMETHYLENE TEREPHTHALATE-POLYESTER | Polymer | - |
Contact Materials: | Copper | Phosphor Bronze | - |
Insulation Materials: | Polychlorinated | Liquid Crystal Polymer (LCP) | - |
Packaging: | Bulk | Bulk | Bag-packed |
Series: | 150 | TSM | - |
Published: | 2012 | 2015 | - |
JESD-609 Code: | e3 | e3 | - |
Pbfree Code: | yes | yes | - |
Part Status: | Active | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | - |
Termination: | Solder | Solder | - |
ECCN Code: | EAR99 | EAR99 | - |
Connector Type: | DIP, DIL - Header | Header | - |
Number of Positions: | 32 | 32 | - |
Max Operating Temperature: | 125°C | - | - |
Min Operating Temperature: | -55°C | - | - |
Color: | Black | - | - |
Number of Rows: | 2 | 2 | - |
Additional Feature: | STANDARD: UL 94V-0 | - | - |
HTS Code: | 8536.69.40.40 | 8536.69.40.40 | - |
Voltage - Rated DC: | 150V | - | - |
Contact Type: | Male Pin | Male Pin | - |
Pitch: | 0.100 2.54mm | - | - |
Orientation: | Straight | Straight | - |
Depth: | 19.22mm | 5.08mm | - |
Current Rating: | 1A | - | - |
Contact Finish: | Tin | - | - |
Voltage - Rated AC: | 100V | - | - |
Number of Contacts: | 32 | - | - |
PCB Contact Pattern: | RECTANGULAR | RECTANGULAR | - |
Insulation Resistance: | 10GOhm | - | - |
Row Spacing: | 0.600 (15.24mm) | - | - |
Dielectric Withstanding Voltage: | 1400VAC V | - | - |
Device Socket Type: | IC SOCKET | - | - |
Length: | 40.6mm | 40.64mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | RoHS Compliant |
Contact Shape: | - | Square | - |
Contact Finish Mating: | - | Tin | - |
Contact Length-Mating: | - | 0.230 5.84mm | - |
Operating Temperature: | - | -55°C~105°C | - |
Gender: | - | Male | - |
Fastening Type: | - | Push-Pull | - |
MIL Conformance: | - | NO | - |
DIN Conformance: | - | NO | - |
IEC Conformance: | - | NO | - |
Filter Feature: | - | NO | - |
Mixed Contacts: | - | NO | - |
Option: | - | GENERAL PURPOSE | - |
Total Number of Contacts: | - | 32 | - |
Insulation Height: | - | 0.100 2.54mm | - |
Style: | - | Board to Board or Cable | - |
Number of Positions Loaded: | - | All | - |
Pitch - Mating: | - | 0.100 2.54mm | - |
Number of Conductors: | - | ONE | - |
Reference Standard: | - | UL | - |
Reliability: | - | COMMERCIAL | - |
Row Spacing - Mating: | - | 0.100 (2.54mm) | - |
Shrouding: | - | Unshrouded | - |
Number Of PCB Rows: | - | 2 | - |
Housing Color: | - | Black | - |
Mating Contact Pitch: | - | 0.1 inch | - |
Max Voltage Rating (AC): | - | 475V | - |
Max Current Rating: | - | 7A | - |
Features: | - | Pick and Place | - |
Material Flammability Rating: | - | UL94 V-0 | - |
Lead Free: | - | Lead Free | - |

150-80-632-00-106161
(In Stock: 18)
Preci-DipQty
Unit Price
Ext Price
1
$3.211354
$3.21
10
$3.029580
$30.30
100
$2.858094
$285.81
500
$2.696315
$1,348.16
1000
$2.543693
$2,543.69
Minimum: 1 Multiples: 1
Unit Price: $3.211354
Ext Price: $3.21
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity