1581880000 alternative parts: 1933286, 1934968
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | TERM BLOCK HDR 12POS VERT 5MM | TERM BLOCK HDR 12POS VERT 5MM | TERM BLOCK PLUG 12POS 90DEG 5MM |
Factory Lead Time: | 14 Weeks | 7 Weeks | 18 Weeks |
Mount: | Through Hole | Through Hole | Free Hanging, Through Hole |
Mounting Type: | Through Hole | Through Hole | Free Hanging (In-Line) |
Housing Material: | Polybutylene Terephthalate (PBT) | Polyamide (PA), Nylon | Polyamide (PA), Nylon |
Contact Materials: | Copper Alloy | - | - |
Current-IEC: | 18A | - | - |
Voltage-IEC: | 400V | - | 630V |
Voltage Rated: | 300V | 250V | 250V |
Operating Temperature: | -50°C~100°C | - | - |
Packaging: | Bulk | Bulk | Bulk |
Series: | Omnimate SL | COMBICON PST | COMBICON PT |
Published: | 2009 | 2008 | 2005 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Type: | Header, Male Pins, Shrouded (4 Side) | Header, Male Pins, Unshrouded | Plug for Unshrouded Header |
Color: | Orange | Black | Green |
Number of Rows: | 1 | 1 | 1 |
Additional Feature: | STANDARD: UL 94V-0, PBT | PA, UL 94V0 | PA, 94V-0 |
HTS Code: | 8536.69.40.40 | 8536.69.40.40 | 8536.69.40.40 |
Pitch: | 0.197 5.00mm | 0.197 5.00mm | 0.197 5.00mm |
Ingress Protection: | IP20 | - | - |
Insulation Height: | 0.472 12.00mm | 0.079 2.00mm | 0.449 11.40mm |
Current Rating: | 15A | 12A | 12A |
Termination Style: | Solder | Solder | Screw - Rising Cage Clamp |
Approval Agency: | CSA, UR | - | UL |
Insulation Resistance: | 1MOhm | - | - |
Voltage: | 300V | 300V | 300V |
Contact Tail Length: | 0.126 3.20mm | 0.138 3.50mm | - |
Max Current Rating: | 15A | 12A | 12A |
Number of Levels: | 1 | 1 | 1 |
Current: | 10A | 16A | 15A |
Number of Poles: | 12 | - | - |
Contact Mating Finish: | Tin | Tin | - |
Number of Decks: | 1 | 1 | 1 |
Number of Ways: | 12 | 12 | 12 |
Safety Approval: | CSA; EAC; UL | UL | UL |
Header Orientation: | Vertical | Vertical | - |
Hole Diameter: | 1.3 mm | - | - |
Fastening Method: | CONNECTOR | - | - |
Height: | 12mm | - | 11.3mm |
Length: | 62mm | 60mm | 14.9mm |
Width: | 8.4mm | 55mm | 60mm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 | UL94 V-0 |
Radiation Hardening: | No | - | - |
RoHS Status: | RoHS Compliant | RoHS Compliant | RoHS Compliant |
Flammability Rating: | UL94 V-0 | UL94 V-0 | UL94 V-0 |
Lead Free: | Lead Free | Lead Free | Lead Free |
Weight: | - | 1.989995g | 13.380011g |
Insulation Materials: | - | Nylon | - |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) | 1 (Unlimited) |
Number of Positions: | - | 12 | - |
Voltage - Rated DC: | - | 400V | - |
Orientation: | - | Straight | Right Angle/Straight |
Depth: | - | 2.8mm | - |
Reach Compliance Code: | - | unknown | unknown |
Wire Gauge (Max): | - | 12 AWG | 26 AWG |
Wire Gauge (Min): | - | 26 AWG | 12 AWG |
Number of Positions Per Level: | - | 12 | 12 |
Contact Plating: | - | - | Tin |
Material: | - | - | Nylon |
Termination: | - | - | Screw |
Connector Type: | - | - | Screw, Socket |
Wire/Cable Gauge: | - | - | 14 AWG |
Wire Gauge or Range - AWG: | - | - | 12-26 AWG |
Plug Wire Entry: | - | - | 90° |
Wire Gauge or Range - mm²: | - | - | 0.2-2.5mm2 |
Screw Size: | - | - | M2.6 |
Stripping Length: | - | - | 5mm |

1581880000
(In Stock: 163)
WeidmüllerQty
Unit Price
Ext Price
1
$4.497379
$4.50
10
$4.242810
$42.43
100
$4.002651
$400.27
500
$3.776086
$1,888.04
1000
$3.562345
$3,562.34
Minimum: 1 Multiples: 1
Unit Price: $4.497379
Ext Price: $4.50
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity