15KPA58A-B alternative parts: 15KPA90e3/TR13

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 58VWM 93.8VC AXIAL
ESD Suppressors / TVS Diodes TVS
Factory Lead Time:
18 Weeks
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
P600, Axial
P600-2
Diode Element Material:
SILICON
SILICON
Breakdown Voltage / V:
64.4V
100.5 V
Number of Elements:
1
1
Power Dissipation (Max):
8W
8 W
Reverse Stand-off Voltage:
58V
90 V
Operating Temperature:
-55°C~175°C TJ
-55°C ~ 175°C (TJ)
Packaging:
Bulk
Reel
Series:
15KPA
-
JESD-609 Code:
e3
e3
Pbfree Code:
no
Yes
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
Not Applicable
-
Number of Terminations:
2
-
Termination:
Axial
-
ECCN Code:
EAR99
EAR99
Type:
Zener
Zener
Terminal Finish:
Matte Tin (Sn)
MATTE TIN
Applications:
General Purpose
General Purpose
Additional Feature:
EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED
-
Terminal Form:
WIRE
WIRE
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
30
-
Pin Count:
2
2
JESD-30 Code:
O-PALF-W2
O-PALF-W2
Operating Supply Voltage:
58V
90 V
Polarity:
Unidirectional
Unidirectional
Configuration:
SINGLE
SINGLE
Case Connection:
ISOLATED
ISOLATED
Power Line Protection:
No
No
Voltage - Breakdown (Min):
64.8V
94.77V
Power - Peak Pulse:
15000W 15kW
15000W (15kW)
Clamping Voltage:
93.8V
145.6 V
Peak Pulse Current:
161A
-
Max Surge Current:
160A
-
Peak Pulse Power:
15kW
15 kW
Number of Unidirectional Channels:
1
1
RoHS Status:
ROHS3 Compliant
-
Lifecycle Status:
-
Production (Last Updated: 2 months ago)
Contact Plating:
-
Tin
Surface Mount:
-
NO
Supplier Device Package:
-
P600
Number of Terminals:
-
2
RoHS:
-
Details
Pppm - Peak Pulse Power Dissipation:
-
15 kW
Ipp - Peak Pulse Current:
-
103.7 A
Minimum Operating Temperature:
-
- 55 C
Maximum Operating Temperature:
-
+ 175 C
Pd - Power Dissipation:
-
8 W
Factory Pack QuantityFactory Pack Quantity:
-
800
Unit Weight:
-
0.070548 oz
Package:
-
Tape & Reel (TR)
Base Product Number:
-
15KPA90
Mfr:
-
Microchip Technology
Product Status:
-
Active
Package Description:
-
O-PALF-W2
Package Style:
-
LONG FORM
Moisture Sensitivity Levels:
-
1
Package Body Material:
-
PLASTIC/EPOXY
Manufacturer Package Code:
-
CASE P600
Operating Temperature-Min:
-
-55 °C
Reflow Temperature-Max (s):
-
NOT SPECIFIED
Operating Temperature-Max:
-
175 °C
Rohs Code:
-
Yes
Manufacturer Part Number:
-
15KPA90E3/TR13
Package Shape:
-
ROUND
Part Life Cycle Code:
-
Active
Ihs Manufacturer:
-
MICROSEMI CORP
Risk Rank:
-
5.68
Max Operating Temperature:
-
175 °C
Min Operating Temperature:
-
-55 °C
Composition:
-
Zener
HTS Code:
-
8541.10.00.50
Technology:
-
AVALANCHE
Terminal Position:
-
AXIAL
Reach Compliance Code:
-
compliant
Termination Style:
-
Axial
Qualification Status:
-
Not Qualified
Working Voltage:
-
90 V
Number of Channels:
-
1 Channel
Element Configuration:
-
Single
Diode Type:
-
TRANS VOLTAGE SUPPRESSOR DIODE
Current - Peak Pulse (10/1000μs):
-
-
Voltage - Clamping (Max) @ Ipp:
-
-
Voltage - Reverse Standoff (Typ):
-
90V
Unidirectional Channels:
-
1
Rep Pk Reverse Voltage-Max:
-
90 V
Capacitance @ Frequency:
-
-
Non-rep Peak Rev Power Dis-Max:
-
15000 W
Breakdown Voltage-Min:
-
100.5 V
Breakdown Voltage-Max:
-
110.55 V
Min Breakdown Voltage:
-
94.77 V
15KPA58A-B

15KPA58A-B

(In Stock: 19)

Littelfuse Inc.

Qty

Unit Price

Ext Price

  • 1

    $6.150199

    $6.15

  • 10

    $5.802074

    $58.02

  • 100

    $5.473655

    $547.37

  • 500

    $5.163825

    $2,581.91

  • 1000

    $4.871533

    $4,871.53

Minimum: 1 Multiples: 1

Unit Price: $6.150199

Ext Price: $6.15

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity