160R-564HS alternative parts: 160-564HS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Fixed Inductors 560uH 3% 81ohm Chip SMT Inductor
Fixed Inductors 560uH 3% 81ohm Chip SMT Inductor
Factory Lead Time:
15 Weeks
15 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
2-SMD
2-SMD
Terminal Shape:
WRAPAROUND
WRAPAROUND
Number of Pins:
2
2
Shape/Size Description:
RECTANGULAR PACKAGE
RECTANGULAR PACKAGE
Frequency-Self-Resonant:
2.8MHz
2.8MHz
Material-Core:
Ferrite
Ferrite
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Series:
160R
160
Published:
2012
2012
Size / Dimension:
0.150Lx0.120W 3.81mmx3.05mm
0.150Lx0.120W 3.81mmx3.05mm
Tolerance:
±3%
±3%
JESD-609 Code:
e1
e0
Pbfree Code:
yes
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7)
Tin/Lead (Sn63Pb37)
HTS Code:
8504.50.80.00
8504.50.80.00
Shielding:
NO
Unshielded
Number of Functions:
1
1
Depth:
3.18mm
3.18mm
Construction:
Chip
Chip
Current Rating:
40mA
40mA
Inductance:
560μH
560μH
Test Frequency:
790kHz
790kHz
DC Resistance (DCR):
81Ohm Max
81Ohm Max
Max DC Current:
40mA
40mA
Inductor Application:
RF INDUCTOR
RF INDUCTOR
Terminal Placement:
DUAL ENDED
DUAL ENDED
Q @ Freq:
28 @ 790kHz
28 @ 790kHz
Quality Factor-Min (at L-nom):
28
28
Inductor Type:
GENERAL PURPOSE INDUCTOR
GENERAL PURPOSE INDUCTOR
Q Factor:
28
28
Height:
2.03mm
2.03mm
Height Seated (Max):
0.080 2.03mm
0.080 2.03mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
160R-564HS

160R-564HS

(In Stock: 48)

API Delevan Inc.

Qty

Unit Price

Ext Price

  • 1

    $35.822842

    $35.82

  • 10

    $33.795134

    $337.95

  • 100

    $31.882202

    $3,188.22

  • 500

    $30.077549

    $15,038.77

  • 1000

    $28.375046

    $28,375.05

Minimum: 1 Multiples: 1

Unit Price: $35.822842

Ext Price: $35.82

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity