1764280 alternative parts: 1792346, 1716420000

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Terminal Blocks F 12 POS 5.08mm Screw RA 12A
TERM BLOCK PLUG 12POS 5.08MM
Conn Terminal Block SKT 12 POS 5.08mm Screw RA Cable Mount 15A Box
Factory Lead Time:
4 Weeks
7 Weeks
10 Weeks
Contact Plating:
Tin
Tin
-
Mount:
Free Hanging
Cable, Free Hanging
Cable, Free Hanging
Mounting Type:
Free Hanging (In-Line)
Free Hanging (In-Line)
Free Hanging (In-Line)
Housing Material:
Polyamide (PA), Nylon
Polyamide (PA), Nylon
Polyamide (PA), Nylon
Weight:
128.999997g
132.000001g
-
Voltage-IEC:
630V
630V
400V
Voltage Rated:
250V
250V
300V
Packaging:
Bulk
Bulk
Bulk
Series:
COMBICON MSTB
COMBICON MVSTBR
Omnimate BL
Published:
2011
2001
2009
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Not Applicable
Termination:
Screw
Screw
Screw
ECCN Code:
EAR99
EAR99
EAR99
Connector Type:
Screw, Socket
Screw, Socket
Terminal Block
Type:
Plug, Female Sockets
Plug, Female Sockets
Plug, Female Sockets
Number of Positions:
12
-
12
Color:
Green
Green
Orange
Number of Rows:
1
-
1
Additional Feature:
PA, 94V-0
POLYAMIDE, 94V-0
-
HTS Code:
8536.69.40.40
8536.69.40.40
-
Pitch:
0.200 5.08mm
0.200 5.08mm
0.200 5.08mm
Orientation:
Right Angle
Straight
Right Angle
Depth:
61.8mm
12.6mm
17.4mm
Current Rating:
12A
12A
10A
Termination Style:
Screw - Rising Cage Clamp
Screw - Rising Cage Clamp
Screw - Leaf Spring, Wire Guard
Voltage:
300V
300V
300V
Max Supply Voltage:
250V
250V
300V
Max Current Rating:
12A
12A
15A
Number of Levels:
1
1
1
Current:
10A
15A
10A
Wire Gauge (Max):
12 AWG
30 AWG
26 AWG
Wire Gauge (Min):
24 AWG
12 AWG
14 AWG
Number of Decks:
1
-
-
Wire Gauge or Range - AWG:
12-30 AWG
12-30 AWG
14-26 AWG
Number of Ways:
12
12
-
Safety Approval:
UL
UL; CSA
-
Plug Wire Entry:
180°
90°
180°
Wire Gauge or Range - mm²:
0.2-2.5mm2
0.2-2.5mm2
0.2-1.5mm2
Wire Strip Length:
7mm
-
6mm
Screw Size:
M3
M3
M2.5
Wire Cross Section:
2.5 mm2
2.5 mm2
-
Features:
Retention Latches (Non-Wire Side), Strain Relief
Retention Latches (Wire Side)
Retention Latches (Non-Wire Side)
Height:
60.96mm
26mm
-
Length:
60.96mm
60.96mm
60.96mm
Width:
61.8mm
61.96mm
17.4mm
Material Flammability Rating:
UL94 V-0
UL94 V-0
UL94 V-0
Radiation Hardening:
No
No
-
RoHS Status:
RoHS Compliant
RoHS Compliant
RoHS Compliant
Flammability Rating:
UL94 V-0
UL94 V-0
UL94 V-2
Lead Free:
Lead Free
Lead Free
Lead Free
Insulation Materials:
-
Nylon
-
Gender:
-
Male
-
Insulation Height:
-
1.024 26.01mm
0.492 12.50mm
Voltage - Rated AC:
-
250V
-
Approval Agency:
-
CSA, UL, VDE, cULus
-
Lead Pitch:
-
5.08mm
-
Number of Contacts:
-
12
12
Wire/Cable Gauge:
-
24 AWG
22 AWG
Stripping Length:
-
7mm
-
REACH SVHC:
-
No SVHC
Unknown
Contact Materials:
-
-
Copper Alloy
Current-IEC:
-
-
14A
Operating Temperature:
-
-
-50°C~100°C
JESD-609 Code:
-
-
e3
MIL Conformance:
-
-
NO
DIN Conformance:
-
-
NO
IEC Conformance:
-
-
NO
Filter Feature:
-
-
NO
Mixed Contacts:
-
-
NO
Option:
-
-
GENERAL PURPOSE
UL Flammability Code:
-
-
94V-2
Contact Mating Finish:
-
-
Tin
1764280

1764280

Phoenix Contact

Qty

Unit Price

Ext Price

  • 1

    $4.573607

    $4.57

  • 10

    $4.314723

    $43.15

  • 100

    $4.070494

    $407.05

  • 500

    $3.840088

    $1,920.04

  • 1000

    $3.622725

    $3,622.72

Minimum: 1 Multiples: 1

Unit Price: $4.573607

Ext Price: $4.57

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity