1766181 alternative parts: 1766990
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Pluggable Terminal Blocks 8 Pos 7.62mm pitch Through Hole Header | Conn Terminal Blocks F 2 POS 7.62mm Screw RA Cable Mount 12A |
Factory Lead Time: | 4 Weeks | 7 Weeks |
Mount: | Through Hole | Cable, Free Hanging |
Mounting Type: | Through Hole | Free Hanging (In-Line) |
Housing Material: | Polyamide (PA), Nylon | Polyamide (PA), Nylon |
Weight: | 173.999989g | 166.000009g |
Voltage-IEC: | 630V | 1kV |
Voltage Rated: | 400V | 400V |
Packaging: | Bulk | Bulk |
Series: | COMBICON GMSTB | COMBICON GMSTB |
Published: | 2011 | 2003 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | EAR99 |
Type: | Header, Male Pins, Shrouded (2 Side) | Plug, Female Sockets |
Number of Positions: | 8 | - |
Color: | Green | Green |
Number of Rows: | 1 | 1 |
Additional Feature: | PA, 94V-0 | STANDARD: UL 94V-0, PA |
Pitch: | 0.300 7.62mm | 0.300 7.62mm |
Orientation: | Right Angle | Right Angle |
Depth: | 12mm | 18.2mm |
Insulation Height: | 0.339 8.61mm | 0.591 15.00mm |
Current Rating: | 12A | 12A |
Termination Style: | Solder | Screw - Rising Cage Clamp |
Voltage: | 300V | 500V |
Contact Tail Length: | 0.138 3.50mm | - |
Max Current Rating: | 12A | 12A |
Number of Levels: | 1 | 1 |
Current: | 15A | 12A |
Contact Mating Finish: | Tin | Tin |
Number of Decks: | 1 | 1 |
Number of Ways: | 8 | 2 |
Safety Approval: | UL | CB; CSA; CUL; EAC; UL; VDE |
Header Orientation: | 90°, Right Angle | - |
Number of Positions Per Level: | 8 | - |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Flammability Rating: | UL94 V-0 | UL94 V-2 |
Contact Materials: | - | Copper |
Current-UL: | - | 15A |
Termination: | - | Screw |
Connector Type: | - | Screw, Socket |
HTS Code: | - | 8536.69.40.40 |
Voltage - Rated AC: | - | 400V |
Number of Contacts: | - | 2 |
Max Supply Voltage: | - | 400V |
Wire Gauge (Max): | - | 30 AWG |
Wire Gauge (Min): | - | 12 AWG |
Wire Gauge or Range - AWG: | - | 12-30 AWG |
Plug Wire Entry: | - | 180° |
Wire Gauge or Range - mm²: | - | 0.2-2.5mm2 |
Wire Strip Length: | - | 7mm |
Screw Size: | - | M3 |
Features: | - | Retention Latches (Non-Wire Side) |
Height: | - | 15mm |
Length: | - | 13.24mm |
Width: | - | 18.2mm |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

1766181
Phoenix ContactQty
Unit Price
Ext Price
1
$1.003287
$1.00
10
$0.946497
$9.46
100
$0.892922
$89.29
500
$0.842379
$421.19
1000
$0.794697
$794.70
Minimum: 1 Multiples: 1
Unit Price: $1.003287
Ext Price: $1.00
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity