1766631 alternative parts: 1728921

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Pluggable Terminal Blocks 9 Pos 7.62mm pitch Through Hole Header
Pluggable Terminal Blocks 9 Pos 7.62mm pitch Through Hole Header
Factory Lead Time:
4 Weeks
4 Weeks
Contact Plating:
Tin
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Housing Material:
Polyamide (PA), Nylon
Polyamide (PA), Nylon
Weight:
175.999991g
28.349523g
Current-UL:
15A
-
Voltage-IEC:
630V
1kV
Voltage Rated:
400V
500V
Packaging:
Bulk
Bulk
Series:
COMBICON GMSTBV
COMBICON GMSTBA
Published:
2010
2011
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Connector Type:
Plug
-
Type:
Header, Male Pins, Shrouded (2 Side)
Header, Male Pins, Shrouded (4 Side)
Number of Positions:
9
9
Color:
Green
Green
Number of Rows:
1
1
Pitch:
0.300 7.62mm
0.300 7.62mm
Depth:
8.6mm
12mm
Insulation Height:
0.472 12.00mm
0.339 8.61mm
Current Rating:
12A
16A
Termination Style:
Solder
Solder
Voltage:
300V
300V
Contact Tail Length:
0.154 3.90mm
0.138 3.50mm
Max Current Rating:
12A
16A
Number of Levels:
1
1
Current:
10A
18.5A
Number of Decks:
1
1
Number of Ways:
9
9
Safety Approval:
UL
UL
Header Orientation:
Vertical
90°, Right Angle
Height:
15.9mm
-
Length:
66.78mm
68.58mm
Width:
66.78mm
-
Material Flammability Rating:
UL94 V-0
UL94 V-0
RoHS Status:
RoHS Compliant
RoHS Compliant
Flammability Rating:
UL94 V-0
UL94 V-0
Orientation:
-
Right Angle
Contact Mating Finish:
-
Tin
Number of Positions Per Level:
-
9
1766631

1766631

Phoenix Contact

Qty

Unit Price

Ext Price

  • 1

    $1.157833

    $1.16

  • 10

    $1.092295

    $10.92

  • 100

    $1.030467

    $103.05

  • 500

    $0.972139

    $486.07

  • 1000

    $0.917112

    $917.11

Minimum: 1 Multiples: 1

Unit Price: $1.157833

Ext Price: $1.16

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity