1766631 alternative parts: 1792423
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Pluggable Terminal Blocks 9 Pos 7.62mm pitch Through Hole Header | Pluggable Terminal Blocks 9 Pos 7.62mm pitch Through Hole Header |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Contact Plating: | Tin | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Housing Material: | Polyamide (PA), Nylon | Polyamide (PA), Nylon |
Weight: | 175.999991g | - |
Current-UL: | 15A | - |
Voltage-IEC: | 630V | 630V |
Voltage Rated: | 400V | 400V |
Packaging: | Bulk | Bulk |
Series: | COMBICON GMSTBV | COMBICON GMSTBVA |
Published: | 2010 | 2014 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Connector Type: | Plug | - |
Type: | Header, Male Pins, Shrouded (2 Side) | Header, Male Pins, Shrouded (4 Side) |
Number of Positions: | 9 | 9 |
Color: | Green | Green |
Number of Rows: | 1 | 1 |
Pitch: | 0.300 7.62mm | 0.300 7.62mm |
Depth: | 8.6mm | 8.6mm |
Insulation Height: | 0.472 12.00mm | 0.472 12.00mm |
Current Rating: | 12A | 16A |
Termination Style: | Solder | Solder |
Voltage: | 300V | 300V |
Contact Tail Length: | 0.154 3.90mm | 0.154 3.90mm |
Max Current Rating: | 12A | 16A |
Number of Levels: | 1 | 1 |
Current: | 10A | 18.5A |
Number of Decks: | 1 | 1 |
Number of Ways: | 9 | 9 |
Safety Approval: | UL | CUL; GOST; UL |
Header Orientation: | Vertical | Vertical |
Height: | 15.9mm | - |
Length: | 66.78mm | 68.58mm |
Width: | 66.78mm | - |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Flammability Rating: | UL94 V-0 | - |
Orientation: | - | Straight |
Contact Mating Finish: | - | Tin |
Number of Positions Per Level: | - | 9 |
Fastening Method: | - | CONNECTOR |

1766631
Phoenix ContactQty
Unit Price
Ext Price
1
$1.157833
$1.16
10
$1.092295
$10.92
100
$1.030467
$103.05
500
$0.972139
$486.07
1000
$0.917112
$917.11
Minimum: 1 Multiples: 1
Unit Price: $1.157833
Ext Price: $1.16
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity