1786873 alternative parts: 1910393, 1792058
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn Terminal Blocks F 6 POS 5mm Screw RA Panel Mount 12A | TERM BLOCK PLUG 6POS STR 5MM | TERM BLOCK PLUG 6POS 90DEG 5MM |
Factory Lead Time: | 6 Weeks | 7 Weeks | 7 Weeks |
Contact Plating: | Tin | Tin | Tin |
Mount: | Free Hanging, Panel | Cable, Free Hanging | Cable, Free Hanging |
Mounting Type: | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |
Housing Material: | Polyamide (PA), Nylon | Polyamide (PA), Nylon | Polyamide (PA), Nylon |
Weight: | 749.788188g | 9.840006g | 1.59982kg |
Current-UL: | 15A | 10A | - |
Voltage-IEC: | 630V | 630V | 630V |
Voltage Rated: | 250V | 250V | 250V |
Packaging: | Bulk | Bulk | Bulk |
Series: | COMBICON MSTB | COMBICON FKC | COMBICON MVSTBR |
Published: | 2011 | 2010 | 2005 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Screw | Screwless | Screw |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Connector Type: | Screw, Socket | - | Screw, Socket |
Type: | Plug, Female Sockets | Plug, Female Sockets | Plug, Female Sockets |
Color: | Green | Green | Green |
Number of Rows: | 1 | 1 | 1 |
Additional Feature: | PA, 94V-0 | PA, 94V-0 | PA, 94V-0 |
Pitch: | 0.197 5.00mm | 0.197 5.00mm | 0.197 5.00mm |
Orientation: | Right Angle | Straight | Straight |
Depth: | 18.2mm | - | 12.6mm |
Insulation Height: | 0.591 15.00mm | 0.591 15.00mm | 1.024 26.01mm |
Current Rating: | 12A | 12A | 12A |
Termination Style: | Screw - Rising Cage Clamp | Screwless - Leg Spring, Push-In Spring | Screw - Rising Cage Clamp |
Number of Contacts: | 6 | 6 | 6 |
Voltage: | 300V | 300V | 300V |
Max Supply Voltage: | 250V | - | 250V |
Max Current Rating: | 12A | 12A | 12A |
Number of Levels: | 1 | 1 | 1 |
Current: | 12A | 12A | 15A |
Wire Gauge (Max): | 12 AWG | 24 AWG | 12 AWG |
Wire Gauge (Min): | 24 AWG | 12 AWG | 24 AWG |
Number of Decks: | 1 | 1 | 1 |
Wire Gauge or Range - AWG: | 12-30 AWG | 12-26 AWG | 12-30 AWG |
Number of Ways: | 6 | 6 | 6 |
Safety Approval: | UL | UL | UL |
Plug Wire Entry: | 180° | 180° | 90° |
Wire Gauge or Range - mm²: | 0.2-2.5mm2 | 0.2-2.5mm2 | 0.2-2.5mm2 |
Screw Size: | M3 | - | M3 |
Wire Cross Section: | 2.5 mm2 | 2.5 mm2 | 2.5 mm2 |
Features: | Mating Flange | Retention Latches (Non-Wire Side) | Retention Latches (Wire Side) |
Height: | 18.2mm | - | 26mm |
Length: | 7mm | - | 30mm |
Width: | 40.01mm | 30.1mm | 12.6mm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 | UL94 V-0 |
Radiation Hardening: | No | - | No |
RoHS Status: | RoHS Compliant | RoHS Compliant | RoHS Compliant |
Flammability Rating: | UL94 V-0 | UL94 V-0 | UL94 V-0 |
Lead Free: | Lead Free | Lead Free | Lead Free |
Reach Compliance Code: | - | unknown | - |
Approval Agency: | - | CB, CSA, VDE, cULus | CB, CSA, UL, VDE, cULus |
Wire Strip Length: | - | 10mm | - |
Fastening Method: | - | SPRING LOADED | - |
Material: | - | - | Polyamide |
Insulation Materials: | - | - | Nylon |
Gender: | - | - | Female |
Stripping Length: | - | - | 7mm |

1786873
(In Stock: 39)
Phoenix ContactQty
Unit Price
Ext Price
1
$1.822383
$1.82
10
$1.719229
$17.19
100
$1.621914
$162.19
500
$1.530107
$765.05
1000
$1.443498
$1,443.50
Minimum: 1 Multiples: 1
Unit Price: $1.822383
Ext Price: $1.82
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity