1803497 alternative parts: 1803484
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | TERM BLOCK HDR 9POS VERT 3.81MM | TERM BLOCK HDR 8POS VERT 3.81MM |
Factory Lead Time: | 7 Weeks | 7 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Material: | PBT | - |
Housing Material: | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) |
Weight: | 113.398093g | 113.398093g |
Voltage-IEC: | 250V | 250V |
Packaging: | Bulk | Bulk |
Series: | COMBICON MCV | COMBICON MCV |
Published: | 2001 | 2001 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Connector Type: | Plug | Plug |
Type: | Header, Male Pins, Shrouded (4 Side) | Header, Male Pins, Shrouded (4 Side) |
Color: | Green | Green |
Number of Rows: | 1 | 1 |
Gender: | Male | Male |
Voltage - Rated DC: | 640mV | 640mV |
Pitch: | 0.150 3.81mm | 0.150 3.81mm |
Orientation: | Straight | Straight |
Depth: | 7.25mm | 7.25mm |
Insulation Height: | 0.362 9.20mm | 0.362 9.20mm |
Current Rating: | 8A | 8A |
Termination Style: | Solder | Solder |
Voltage - Rated AC: | 160V | 160V |
Approval Agency: | CSA, UL | CB, CSA, UL, VDE, cULus |
Lead Pitch: | 3.81mm | 3.81mm |
Voltage: | 300V | 300V |
Contact Tail Length: | 0.134 3.40mm | 0.134 3.40mm |
Max Current Rating: | 8A | 8A |
Number of Levels: | 1 | 1 |
Current: | 8A | 8A |
Number of Poles: | 9 | 8 |
Number of Decks: | 1 | 1 |
Number of Ways: | 9 | 8 |
Safety Approval: | CB; CSA; CUL; EAC; EN; UL; VDE | UL; VDE; CSA |
Header Orientation: | Vertical | Vertical |
Fastening Method: | CONNECTOR | - |
Height: | 12.6mm | 12.6mm |
Length: | 35.68mm | 31.87mm |
Width: | 7.25mm | 31.87mm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Flammability Rating: | UL94 V-0 | UL94 V-0 |
Lead Free: | Lead Free | Lead Free |
ECCN Code: | - | EAR99 |
Additional Feature: | - | PBT, UL 94V-0 |

1803497
(In Stock: 740)
Phoenix ContactQty
Unit Price
Ext Price
1
$0.785453
$0.79
10
$0.740993
$7.41
100
$0.699050
$69.90
500
$0.659482
$329.74
1000
$0.622152
$622.15
Minimum: 1 Multiples: 1
Unit Price: $0.785453
Ext Price: $0.79
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity