1815500000 alternative parts: 03-06-1044
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Terminal Block F 4 POS ST 20A | MOLEX 03-06-1044.. CONNECTOR HOUSING |
Factory Lead Time: | 6 Weeks | 11 Weeks |
Mounting Type: | Free Hanging (In-Line) | - |
Housing Material: | Thermoplastic, Wemid | Nylon |
Current-UL: | 5A | - |
Voltage-IEC: | 690V | - |
Voltage Rated: | 500V | - |
Operating Temperature: | -50°C~120°C | - |
Packaging: | Bulk | Bulk |
Series: | Z | - |
Published: | 2012 | 1997 |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
ECCN Code: | EAR99 | EAR99 |
Type: | Plug, Female Sockets | - |
Number of Positions: | 4 | - |
Color: | Beige | Natural |
Number of Rows: | 2 | 2 |
Gender: | Female | Receptacle |
Orientation: | Straight | Straight |
Current Rating: | 24A | 5A |
Termination Style: | Screwless - Spring Cage, Tension Clamp | - |
Approval Agency: | CE, IEC, cURus | CSA, TUV, UL |
Number of Levels: | 1 | - |
Number of Decks: | 1 | - |
Wire Gauge or Range - AWG: | 12-26 AWG | - |
Number of Ways: | 4 | - |
Safety Approval: | CE; CSA; CUL; DNV; EAC; KEMA | - |
Plug Wire Entry: | 180° | - |
Wire Gauge or Range - mm²: | 0.5-2.5mm2 | - |
Stripping Length: | 10mm | - |
Fastening Method: | SPRING LOADED | - |
Length: | 16mm | 8.6mm |
Width: | 20mm | 19.6mm |
Material Flammability Rating: | UL94 V-0 | - |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Flammability Rating: | UL94 V-0 | UL94 V-2 |
Mount: | - | Cable |
Weight: | - | 4.535924g |
Pbfree Code: | - | yes |
Termination: | - | Crimp |
Connector Type: | - | Socket |
Max Operating Temperature: | - | 105°C |
Min Operating Temperature: | - | -40°C |
MIL Conformance: | - | NO |
DIN Conformance: | - | NO |
IEC Conformance: | - | NO |
Filter Feature: | - | NO |
Mixed Contacts: | - | NO |
Option: | - | GENERAL PURPOSE |
Pitch: | - | 3.68mm |
Depth: | - | 8.6mm |
Number of Conductors: | - | ONE |
Reliability: | - | COMMERCIAL |
Number of Contacts: | - | 4 |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE |
Contact Gender: | - | Female |
Empty Shell: | - | YES |
Contact Style: | - | RND PIN-SKT |
Current Rating (Max): | - | 5A |
Glow Wire Compliant: | - | Non-compliant |
Height: | - | 8.6mm |
REACH SVHC: | - | Unknown |
Lead Free: | - | Lead Free |

1815500000
(In Stock: 72)
WeidmüllerQty
Unit Price
Ext Price
1
$8.470690
$8.47
10
$7.991217
$79.91
100
$7.538884
$753.89
500
$7.112155
$3,556.08
1000
$6.709580
$6,709.58
Minimum: 1 Multiples: 1
Unit Price: $8.470690
Ext Price: $8.47
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity