182P22 alternative parts: LS200-24
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | TOROIDAL TRANSFORMER - More Details | AC/DC CONVERTER 24V 200W |
Factory Lead Time: | 4 Weeks | 13 Weeks |
Mount: | Chassis Mount, Panel | Chassis Mount, Panel |
Mounting Type: | Chassis Mount | Chassis Mount |
Weight: | 5lbs 2.3kg | 170.097139g |
Series: | 182 | LS (200W) |
Published: | 2008 | 2010 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Wire Leads | - |
ECCN Code: | EAR99 | - |
Type: | Toroidal | Enclosed |
Power Rating: | 225W | 200W |
Max Power Dissipation: | 225W | 200W |
Termination Style: | Wire Leads | - |
Approval Agency: | CE, CSA, UL | CE |
Voltage - Isolation: | 4000Vrms | 3kV |
Output Voltage: | 22V | 24V |
Max Output Current: | 5.11A | 8.4A |
Output Current: | 10.22A | 8.4A |
Power - Max: | 225VA | - |
Voltage - Primary: | 117V 234V | - |
Primary Winding(s): | Dual | - |
Center Tap: | No | - |
Voltage - Secondary (Full Load): | Parallel 22V Series 44V | - |
Secondary Current: | 10.22A | - |
Diameter: | 126mm | - |
Height: | 48.3mm | 40.894mm |
Height Seated (Max): | 48.26mm | - |
REACH SVHC: | No SVHC | Unknown |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Package / Case: | - | 200 |
Usage Level: | - | Commercial grade |
Operating Temperature: | - | -25°C~70°C With Derating |
Size / Dimension: | - | 7.80Lx3.90W x 1.61 H 198.1mmx99.1mmx40.9mm |
Applications: | - | ITE (Commercial) |
Additional Feature: | - | REMOTE SHUTDOWN |
Depth: | - | 98mm |
Number of Outputs: | - | 1 |
Efficiency: | - | 84% |
Output Power: | - | 202W |
Protections: | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL |
Min Input Voltage: | - | 85V |
Max Input Voltage: | - | 264V |
Current - Output 1: | - | 8.4A |
Max Output Power: | - | 200W |
Nominal Output Voltage: | - | 24V |
Min Input Voltage (AC): | - | 85V |
Max Input Voltage (AC): | - | 264V |
Features: | - | Adjustable Output, DC Input Capable, Universal Input |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

182P22
(In Stock: 45)
Hammond ManufacturingQty
Unit Price
Ext Price
1
$78.214186
$78.21
10
$73.786968
$737.87
100
$69.610347
$6,961.03
500
$65.670139
$32,835.07
1000
$61.952961
$61,952.96
Minimum: 1 Multiples: 1
Unit Price: $78.214186
Ext Price: $78.21
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity