1863068 alternative parts: 1790124

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Pluggable Terminal Blocks 8 Pos 3.5mm pitch Plug 28-16 AWG Screw
Terminal block;PCB;Plug;Female Sockets;8 position;8A;250V;Push-in
Factory Lead Time:
4 Weeks
13 Weeks
Mount:
Free Hanging
Free Hanging
Mounting Type:
Free Hanging (In-Line)
Free Hanging (In-Line)
Housing Material:
Polyamide (PA), Nylon
Polyamide (PA), Nylon
Weight:
6.920005g
-
Voltage-IEC:
320V
250V
Voltage Rated:
160V
160V
Packaging:
Bulk
Bulk
Series:
COMBICON MCVW
COMBICON DFMC
Published:
2011
2011
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
EAR99
Connector Type:
Screw
Screw
Type:
Plug, Female Sockets
Plug, Female Sockets
Number of Positions:
8
8
Color:
Green
Green
Number of Rows:
1
-
Additional Feature:
PA, 94V-0
-
Pitch:
0.138 3.50mm
0.138 3.50mm
Insulation Height:
0.752 19.10mm
0.522 13.25mm
Current Rating:
8A
8A
Termination Style:
Screw - Rising Cage Clamp
Screwless - Push-In Spring
Voltage:
300V
150V
Number of Levels:
1
2
Current:
8A
8A
Wire Gauge (Max):
30 AWG
24 AWG
Wire Gauge (Min):
14 AWG
16 AWG
Contact Mating Finish:
Tin
Tin
Number of Decks:
1
-
Wire Gauge or Range - AWG:
14-30 AWG
16-24 AWG
Number of Ways:
8
-
Safety Approval:
UL
-
Plug Wire Entry:
270°
180°
Wire Gauge or Range - mm²:
0.14-1.5mm2
0.2-1.5mm2
Wire Strip Length:
7mm
10mm
Screw Size:
M2
-
Features:
Mating Flange
-
Material Flammability Rating:
UL94 V-0
UL94 V-0
RoHS Status:
RoHS Compliant
RoHS Compliant
Flammability Rating:
UL94 V-0
-
Termination:
-
Screwless
Gender:
-
Female
Number of Positions Per Level:
-
4
Lead Free:
-
Lead Free
1863068

1863068

Phoenix Contact

Qty

Unit Price

Ext Price

  • 1

    $2.412503

    $2.41

  • 10

    $2.275946

    $22.76

  • 100

    $2.147119

    $214.71

  • 500

    $2.025584

    $1,012.79

  • 1000

    $1.910928

    $1,910.93

Minimum: 1 Multiples: 1

Unit Price: $2.412503

Ext Price: $2.41

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity