1879308 alternative parts: 1803293, 1803442

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Pluggable Terminal Blocks 4 Pos 3.81mm pitch Press In Header
TERM BLOCK HDR 4POS 90DEG 3.81MM
TERM BLOCK HDR 4POS VERT 3.81MM
Factory Lead Time:
3 Weeks
7 Weeks
7 Weeks
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Through Hole
Housing Material:
Polybutylene Terephthalate (PBT)
Polybutylene Terephthalate (PBT)
Polybutylene Terephthalate (PBT)
Weight:
2.090012g
113.398093g
113.398093g
Voltage-IEC:
250V
250V
250V
Voltage Rated:
160V
-
-
Packaging:
Bulk
Bulk
Bulk
Series:
COMBICON EMCV
COMBICON MC
COMBICON MCV
Published:
2011
2003
2001
Pbfree Code:
yes
yes
yes
Part Status:
Obsolete
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
EAR99
EAR99
Type:
Header, Male Pins, Shrouded (4 Side)
Header, Male Pins, Shrouded (4 Side)
Header, Male Pins, Shrouded (4 Side)
Number of Positions:
4
-
-
Color:
Green
Green
Green
Number of Rows:
1
1
1
Pitch:
0.150 3.81mm
0.150 3.81mm
0.150 3.81mm
Orientation:
Straight
Right Angle
Straight
Depth:
7.25mm
9.2mm
7.25mm
Insulation Height:
0.362 9.20mm
0.285 7.25mm
0.362 9.20mm
Reach Compliance Code:
unknown
-
-
Current Rating:
8A
8A
8A
Termination Style:
Press-Fit
Solder
Solder
Voltage:
300V
300V
300V
Contact Tail Length:
0.150 3.81mm
0.134 3.40mm
0.134 3.40mm
Max Current Rating:
8A
8A
8A
Number of Levels:
1
1
1
Current:
8A
8A
8A
Contact Mating Finish:
Tin
-
-
Number of Decks:
1
1
1
Number of Ways:
4
4
4
Safety Approval:
UL
CB; CCA; CSA; CUL; EAC; UL
UL
Header Orientation:
Vertical
90°, Right Angle
Vertical
Features:
Mating and Mounting Flange
-
-
Length:
25.63mm
16.63mm
16.63mm
Material Flammability Rating:
UL94 V-0
UL94 V-0
UL94 V-0
RoHS Status:
RoHS Compliant
RoHS Compliant
RoHS Compliant
Flammability Rating:
UL94 V-0
UL94 V-0
UL94 V-0
Lead Free:
Lead Free
Lead Free
Lead Free
Contact Plating:
-
Tin
Tin
Voltage - Rated DC:
-
640mV
640mV
Voltage - Rated AC:
-
160V
160V
Approval Agency:
-
CSA, UL
CB, CSA, UL, VDE, cULus
Lead Pitch:
-
3.81mm
3.81mm
Contact Gender:
-
Male
-
Number of Poles:
-
4
4
Fastening Method:
-
CONNECTOR
-
Test Voltage:
-
2.5kV
-
Height:
-
7.4mm
9.35mm
Width:
-
18.7mm
16.63mm
Connector Type:
-
-
Plug
Max Operating Temperature:
-
-
100°C
Min Operating Temperature:
-
-
-40°C
Gender:
-
-
Male
Ambient Temperature Range High:
-
-
100°C
REACH SVHC:
-
-
No SVHC
1879308

1879308

Phoenix Contact

Qty

Unit Price

Ext Price

  • 1

    $1.608733

    $1.61

  • 10

    $1.517673

    $15.18

  • 100

    $1.431767

    $143.18

  • 500

    $1.350723

    $675.36

  • 1000

    $1.274267

    $1,274.27

Minimum: 1 Multiples: 1

Unit Price: $1.608733

Ext Price: $1.61

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity