1879308 alternative parts: 1830619, 1803293
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Pluggable Terminal Blocks 4 Pos 3.81mm pitch Press In Header | Conn Wire to Board HDR 4 POS 3.81mm Solder ST Thru-Hole | TERM BLOCK HDR 4POS 90DEG 3.81MM |
Factory Lead Time: | 3 Weeks | 7 Weeks | 7 Weeks |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Housing Material: | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) |
Weight: | 2.090012g | 113.398093g | 113.398093g |
Voltage-IEC: | 250V | 250V | 250V |
Voltage Rated: | 160V | 160V | - |
Packaging: | Bulk | Bulk | Bulk |
Series: | COMBICON EMCV | COMBICON MCV | COMBICON MC |
Published: | 2011 | 2007 | 2003 |
Pbfree Code: | yes | yes | yes |
Part Status: | Obsolete | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Type: | Header, Male Pins, Shrouded (4 Side) | Header, Male Pins, Shrouded (4 Side) | Header, Male Pins, Shrouded (4 Side) |
Number of Positions: | 4 | - | - |
Color: | Green | Green | Green |
Number of Rows: | 1 | 1 | 1 |
Pitch: | 0.150 3.81mm | 0.150 3.81mm | 0.150 3.81mm |
Orientation: | Straight | Straight | Right Angle |
Depth: | 7.25mm | 7.25mm | 9.2mm |
Insulation Height: | 0.362 9.20mm | 0.362 9.20mm | 0.285 7.25mm |
Reach Compliance Code: | unknown | not_compliant | - |
Current Rating: | 8A | 8A | 8A |
Termination Style: | Press-Fit | Solder | Solder |
Voltage: | 300V | 300V | 300V |
Contact Tail Length: | 0.150 3.81mm | 0.138 3.50mm | 0.134 3.40mm |
Max Current Rating: | 8A | 8A | 8A |
Number of Levels: | 1 | 1 | 1 |
Current: | 8A | 8A | 8A |
Contact Mating Finish: | Tin | - | - |
Number of Decks: | 1 | 1 | 1 |
Number of Ways: | 4 | 4 | 4 |
Safety Approval: | UL | CB; CCA; CSA; CUL; EAC; UL | CB; CCA; CSA; CUL; EAC; UL |
Header Orientation: | Vertical | Vertical | 90°, Right Angle |
Features: | Mating and Mounting Flange | Mating and Mounting Flange | - |
Length: | 25.63mm | 25.63mm | 16.63mm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 | UL94 V-0 |
RoHS Status: | RoHS Compliant | RoHS Compliant | RoHS Compliant |
Flammability Rating: | UL94 V-0 | UL94 V-0 | UL94 V-0 |
Lead Free: | Lead Free | Lead Free | Lead Free |
Contact Plating: | - | Tin | Tin |
Material: | - | PBT | - |
Connector Type: | - | Plug | - |
Gender: | - | Male | - |
Approval Agency: | - | CB, CSA, VDE | CSA, UL |
Number of Poles: | - | 4 | 4 |
Fastening Method: | - | CONNECTOR | CONNECTOR |
Height: | - | 12.7mm | 7.4mm |
Width: | - | 25.63mm | 18.7mm |
Voltage - Rated DC: | - | - | 640mV |
Voltage - Rated AC: | - | - | 160V |
Lead Pitch: | - | - | 3.81mm |
Contact Gender: | - | - | Male |
Test Voltage: | - | - | 2.5kV |

1879308
Phoenix ContactQty
Unit Price
Ext Price
1
$1.608733
$1.61
10
$1.517673
$15.18
100
$1.431767
$143.18
500
$1.350723
$675.36
1000
$1.274267
$1,274.27
Minimum: 1 Multiples: 1
Unit Price: $1.608733
Ext Price: $1.61
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity