1896873 alternative parts: 5444660

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Pluggable Terminal Blocks 4 Pos 3.81mm pitch Through Hole Header
TERM BLOCK HDR 4POS VERT 3.81MM
Factory Lead Time:
5 Weeks
9 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Voltage-IEC:
160V
320V
Voltage Rated:
160V
160V
Packaging:
Bulk
Bulk
Series:
COMBICON MC
BCH
Published:
2011
2015
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Type:
Header, Male Pins, Shrouded (4 Side)
Header, Male Pins, Shrouded (4 Side)
Number of Positions:
4
4
Color:
Blue
Green
Pitch:
0.150 3.81mm
0.150 3.81mm
Insulation Height:
0.285 7.25mm
0.362 9.20mm
Current Rating:
8A
8A
Termination Style:
Solder
Solder
Voltage:
300V
300V
Contact Tail Length:
0.134 3.40mm
0.134 3.40mm
Number of Levels:
1
1
Current:
8A
8A
Contact Mating Finish:
Tin
Tin
Header Orientation:
90°, Right Angle
Vertical
RoHS Status:
RoHS Compliant
RoHS Compliant
Housing Material:
-
Polyamide (PA), Nylon
ECCN Code:
-
EAR99
Length:
-
7.4mm
Material Flammability Rating:
-
UL94 V-0
Flammability Rating:
-
UL94 V-0
1896873

1896873

Phoenix Contact

Qty

Unit Price

Ext Price

  • 1

    $0.575461

    $0.58

  • 10

    $0.542887

    $5.43

  • 100

    $0.512158

    $51.22

  • 500

    $0.483168

    $241.58

  • 1000

    $0.455819

    $455.82

Minimum: 1 Multiples: 1

Unit Price: $0.575461

Ext Price: $0.58

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity