1985849 alternative parts: 1720301, 1730700000

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn PC Terminal Block 2 POS 5mm Solder ST Thru-Hole 13.5A
Headers & Wire Housings 2 Pos 5mm pitch Thru Hole Pin Strip
WEIDMULLER 1730700000 Pluggable Terminal Block
Factory Lead Time:
4 Weeks
4 Weeks
12 Weeks
Mount:
Through Hole
Through Hole
Cable, Free Hanging
Mounting Type:
Through Hole
Through Hole
Free Hanging (In-Line)
Housing Material:
Polyamide (PA), Nylon
Polyamide (PA), Nylon
Polyamide (PA), Nylon
Weight:
2.580005g
44.999992g
-
Contact Materials:
Tin
Copper
Copper Alloy
Voltage Rated:
320V
250V
300V
Packaging:
Bulk
Tape & Reel (TR)
Bulk
Series:
COMBICON MKDSN
COMBICON PST
Omnimate BL
Published:
2003
2011
2008
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Not Applicable
ECCN Code:
EAR99
EAR99
-
Connector Type:
Screw
-
Terminal Block
Color:
Black
Black
Black
Number of Rows:
1
1
1
Additional Feature:
PA, 94V-0
PA, UL 94V0
-
HTS Code:
8536.69.40.40
8536.69.40.40
-
Pitch:
0.197 5.00mm
0.197 5.00mm
0.197 5.00mm
Orientation:
Straight
-
Right Angle
Depth:
8.1mm
-
17.4mm
Reach Compliance Code:
unknown
-
-
Current Rating:
13.5A
12A
10A
Wire Gauge:
18 AWG
-
-
Voltage:
300V
300V
300V
Max Supply Voltage:
200V
-
300V
Max Current Rating:
13.5A
-
10A
Number of Levels:
1
1
1
Current:
10A
16A
10A
Wire Gauge (Max):
16 AWG
-
26 AWG
Wire Gauge (Min):
26 AWG
-
14 AWG
Wire/Cable Gauge:
18 AWG
-
26 AWG
Number of Decks:
1
1
-
Terminal and Terminal Block Type:
BARRIER STRIP TERMINAL BLOCK
-
-
Number of Ways:
2
2
-
Safety Approval:
UL
UL
-
Mating Orientation:
Horizontal with Board
-
-
Wire Termination:
Screw - Rising Cage Clamp
-
-
Screw Thread:
M3
-
-
Number of Positions Per Level:
2
-
-
Features:
Interlocking (Side)
Pick and Place Cap
Retention Latches (Non-Wire Side)
Height:
10mm
10mm
-
Length:
8.1mm
2.8mm
10mm
Width:
13.5mm
13mm
17.4mm
RoHS Status:
RoHS Compliant
RoHS Compliant
RoHS Compliant
Flammability Rating:
UL94 V-0
UL94 V-0
UL94 V-2
Lead Free:
Lead Free
-
Lead Free
Current-IEC:
-
12A
14A
Voltage-IEC:
-
400V
400V
Type:
-
Header, Male Pins, Unshrouded
Plug, Female Sockets
Number of Positions:
-
2
2
Insulation Height:
-
0.079 2.00mm
0.492 12.50mm
Termination Style:
-
Solder
Screw - Leaf Spring, Wire Guard
Contact Tail Length:
-
0.138 3.50mm
-
Contact Mating Finish:
-
Tin
Tin
Header Orientation:
-
Vertical
-
Material Flammability Rating:
-
UL94 V-0
UL94 V-0
Operating Temperature:
-
-
-50°C~100°C
JESD-609 Code:
-
-
e3
Termination:
-
-
Screw
MIL Conformance:
-
-
NO
DIN Conformance:
-
-
NO
IEC Conformance:
-
-
NO
Filter Feature:
-
-
NO
Mixed Contacts:
-
-
NO
Option:
-
-
GENERAL PURPOSE
Number of Contacts:
-
-
2
Wire Gauge or Range - AWG:
-
-
14-26 AWG
Plug Wire Entry:
-
-
180°
Wire Gauge or Range - mm²:
-
-
0.5-1.5mm2
Wire Strip Length:
-
-
6mm
Screw Size:
-
-
M2.5
REACH SVHC:
-
-
No SVHC
Radiation Hardening:
-
-
No
1985849

1985849

(In Stock: 1001)

Phoenix Contact

Qty

Unit Price

Ext Price

  • 1

    $1.212698

    $1.21

  • 10

    $1.144055

    $11.44

  • 100

    $1.079297

    $107.93

  • 500

    $1.018205

    $509.10

  • 1000

    $0.960570

    $960.57

Minimum: 1 Multiples: 1

Unit Price: $1.212698

Ext Price: $1.21

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity