1N4007 alternative parts: 1N4001-T
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE GEN PURP 1KV 1A DO41 | DIODE GEN PURP 50V 1A DO41 |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 4 days ago) | - |
Factory Lead Time: | 88 Weeks | - |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | DO-204AL, DO-41, Axial | DO-204AL, DO-41, Axial |
Number of Pins: | 2 | 2 |
Supplier Device Package: | DO-204AL (DO-41) | - |
Weight: | 245mg | 299.994654mg |
Breakdown Voltage / V: | 1kV | - |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Published: | 2005 | 2009 |
Part Status: | Discontinued | Not For New Designs |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 175°C | 150°C |
Min Operating Temperature: | -65°C | -65°C |
Capacitance: | 15pF | 15pF |
Voltage - Rated DC: | 1kV | 50V |
Current Rating: | 1A | 1A |
Base Part Number: | 1N4007 | 1N4001 |
Polarity: | Standard | - |
Element Configuration: | Single | - |
Speed: | Standard Recovery >500ns, > 200mA (Io) | Standard Recovery >500ns, > 200mA (Io) |
Diode Type: | Standard | Standard |
Current - Reverse Leakage @ Vr: | 5μA @ 1000V | 5μA @ 50V |
Power Dissipation: | 3W | - |
Output Current: | 1A | 1A |
Voltage - Forward (Vf) (Max) @ If: | 1.1V @ 1A | 1V @ 1A |
Forward Current: | 1A | 1A |
Operating Temperature - Junction: | -55°C~175°C | -65°C~150°C |
Max Surge Current: | 30A | 30A |
Voltage - DC Reverse (Vr) (Max): | 1000V | - |
Current - Average Rectified (Io): | 1A | - |
Forward Voltage: | 1.1V | 1V |
Max Reverse Voltage (DC): | 1kV | 50V |
Average Rectified Current: | 1A | 1A |
Peak Reverse Current: | 10μA | 5μA |
Max Repetitive Reverse Voltage (Vrrm): | 1kV | 50V |
Capacitance @ Vr, F: | 15pF @ 4V 1MHz | 15pF @ 4V 1MHz |
Peak Non-Repetitive Surge Current: | 30A | 30A |
Reverse Voltage: | 1kV | - |
Max Forward Surge Current (Ifsm): | 30A | 30A |
Max Junction Temperature (Tj): | 175°C | - |
Diameter: | 2.72mm | 2.72mm |
Height: | 2.72mm | 2.71mm |
Length: | 5.2mm | 4.7mm |
Width: | 2.72mm | 2.71mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | NO |
Diode Element Material: | - | SILICON |
Number of Elements: | - | 1 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | no |
Number of Terminations: | - | 2 |
Termination: | - | Through Hole |
ECCN Code: | - | EAR99 |
HTS Code: | - | 8541.10.00.80 |
Terminal Form: | - | WIRE |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Pin Count: | - | 2 |
Configuration: | - | SINGLE |
Case Connection: | - | ISOLATED |
Recovery Time: | - | 2 μs |
Reverse Voltage (DC): | - | 50V |
1N4007
(In Stock: 300)
ON SemiconductorUnited States