1N5407 alternative parts: 1N5402G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 800V 3A DO201AD
DIODE GEN PURP 200V 3A DO201AD
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 2 weeks ago)
ACTIVE (Last Updated: 4 days ago)
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
DO-201AA, DO-27, Axial
DO-201AA, DO-27, Axial
Number of Pins:
2
2
Supplier Device Package:
DO-201AD
DO-201AD
Breakdown Voltage / V:
800V
200V
Packaging:
Bulk
Bulk
Published:
2000
2000
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-65°C
-65°C
Capacitance:
30pF
-
Voltage - Rated DC:
800V
200V
Current Rating:
3A
3A
Base Part Number:
1N5407
1N5402
Polarity:
Standard
Standard
Element Configuration:
Single
Single
Speed:
Standard Recovery >500ns, > 200mA (Io)
Standard Recovery >500ns, > 200mA (Io)
Diode Type:
Standard
Standard
Current - Reverse Leakage @ Vr:
10μA @ 800V
10μA @ 200V
Power Dissipation:
6.25W
-
Output Current:
3A
3A
Voltage - Forward (Vf) (Max) @ If:
1V @ 3A
1V @ 3A
Forward Current:
3A
3A
Operating Temperature - Junction:
-65°C~170°C
-65°C~150°C
Max Surge Current:
200A
200A
Voltage - DC Reverse (Vr) (Max):
800V
200V
Current - Average Rectified (Io):
3A
3A
Forward Voltage:
1.2V
1V
Max Reverse Voltage (DC):
800V
200V
Average Rectified Current:
3A
3A
Peak Reverse Current:
10μA
10μA
Max Repetitive Reverse Voltage (Vrrm):
800V
200V
Peak Non-Repetitive Surge Current:
200A
200A
Reverse Voltage:
800V
200V
Max Forward Surge Current (Ifsm):
200A
200A
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
4 Weeks
Weight:
-
4.535924g
Halogen Free:
-
Halogen Free
Diameter:
-
5.3mm
Height:
-
9.5mm
Length:
-
9.4996mm
Width:
-
6.35mm
Radiation Hardening:
-
No
1N5407

1N5407

ON Semiconductor