1N5407 alternative parts: 1N5418US/TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 800V 3A DO201AD
DIODE GEN PURP 400V 3A D-5B
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 2 weeks ago)
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
DO-201AA, DO-27, Axial
E-MELF
Number of Pins:
2
-
Supplier Device Package:
DO-201AD
D-5B
Breakdown Voltage / V:
800V
-
Packaging:
Bulk
Reel
Published:
2000
-
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-65°C
-
Capacitance:
30pF
-
Voltage - Rated DC:
800V
-
Current Rating:
3A
-
Base Part Number:
1N5407
-
Polarity:
Standard
-
Element Configuration:
Single
-
Speed:
Standard Recovery >500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Standard
Standard
Current - Reverse Leakage @ Vr:
10μA @ 800V
1 μA @ 400 V
Power Dissipation:
6.25W
-
Output Current:
3A
-
Voltage - Forward (Vf) (Max) @ If:
1V @ 3A
1.5 V @ 9 A
Forward Current:
3A
-
Operating Temperature - Junction:
-65°C~170°C
-65°C ~ 175°C
Max Surge Current:
200A
80 A
Voltage - DC Reverse (Vr) (Max):
800V
400 V
Current - Average Rectified (Io):
3A
3A
Forward Voltage:
1.2V
-
Max Reverse Voltage (DC):
800V
-
Average Rectified Current:
3A
-
Peak Reverse Current:
10μA
-
Max Repetitive Reverse Voltage (Vrrm):
800V
-
Peak Non-Repetitive Surge Current:
200A
-
Reverse Voltage:
800V
-
Max Forward Surge Current (Ifsm):
200A
-
REACH SVHC:
No SVHC
-
RoHS Status:
Non-RoHS Compliant
-
Lead Free:
Lead Free
-
Mfr:
-
Microchip Technology
Package:
-
Tape & Reel (TR)
Product Status:
-
Active
Vr - Reverse Voltage:
-
400 V
Ir - Reverse Current:
-
1 uA
Maximum Operating Temperature:
-
+ 175 C
Unit Weight:
-
0.020917 oz
Minimum Operating Temperature:
-
- 65 C
Factory Pack QuantityFactory Pack Quantity:
-
1
Mounting Styles:
-
SMD/SMT
Manufacturer:
-
Microchip
Brand:
-
Microchip Technology
If - Forward Current:
-
3 A
RoHS:
-
N
Series:
-
-
Type:
-
Fast Recovery Rectifiers
Subcategory:
-
Diodes & Rectifiers
Configuration:
-
Single
Product Type:
-
Rectifiers
Capacitance @ Vr, F:
-
-
Recovery Time:
-
150 ns
Reverse Recovery Time (trr):
-
150 ns
Product:
-
Rectifiers
Vf - Forward Voltage:
-
1.5 V
Product Category:
-
Rectifiers
1N5407

1N5407

ON Semiconductor