1N914A alternative parts: 1N914TR
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | DIODE GEN PURP 100V 200MA DO35 | DIODE GEN PURP 100V 200MA DO35 |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | DO-204AH, DO-35, Axial | DO-204AH, DO-35, Axial |
Number of Pins: | 2 | 2 |
Supplier Device Package: | DO-35 | - |
Weight: | 80g | 80g |
Packaging: | Bulk | Tape & Reel (TR) |
Published: | 2016 | 2015 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 175°C | 175°C |
Min Operating Temperature: | -65°C | -65°C |
Capacitance: | 4pF | 4pF |
Voltage - Rated DC: | 100V | 100V |
Current Rating: | 200mA | 200mA |
Base Part Number: | 1N914A | 1N914 |
Polarity: | Standard | - |
Element Configuration: | Single | Single |
Speed: | Small Signal =< 200mA (Io), Any Speed | Small Signal =< 200mA (Io), Any Speed |
Diode Type: | Standard | Standard |
Current - Reverse Leakage @ Vr: | 5μA @ 75V | 5μA @ 75V |
Power Dissipation: | 500mW | 500mW |
Output Current: | 200mA | 200mA |
Voltage - Forward (Vf) (Max) @ If: | 1V @ 20mA | 1V @ 10mA |
Forward Current: | 200mA | 200mA |
Operating Temperature - Junction: | 175°C Max | -65°C~175°C |
Max Surge Current: | 4A | 4A |
Voltage - DC Reverse (Vr) (Max): | 100V | - |
Current - Average Rectified (Io): | 200mA | - |
Forward Voltage: | 1V | 1V |
Max Reverse Voltage (DC): | 100V | 100V |
Average Rectified Current: | 200mA | 200mA |
Reverse Recovery Time: | 4 ns | 4 ns |
Peak Reverse Current: | 5μA | 5μA |
Max Repetitive Reverse Voltage (Vrrm): | 100V | 100V |
Capacitance @ Vr, F: | 4pF @ 0V 1MHz | 4pF @ 0V 1MHz |
Peak Non-Repetitive Surge Current: | 4A | 4A |
Reverse Voltage: | 100V | 100V |
Max Forward Surge Current (Ifsm): | 4A | 4A |
Recovery Time: | 4 ns | 4 ns |
Height: | 1.93mm | 1.91mm |
Length: | 4.32mm | 4.56mm |
Width: | 1.93mm | 1.91mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 18 Weeks |
Lifecycle Status: | - | ACTIVE (Last Updated: 18 hours ago) |
Contact Plating: | - | Tin |
Diode Element Material: | - | SILICON |
Number of Elements: | - | 1 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 2 |
ECCN Code: | - | EAR99 |
HTS Code: | - | 8541.10.00.70 |
Terminal Form: | - | WIRE |
Case Connection: | - | ISOLATED |

1N914A
(In Stock: 260317)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.098657
$0.10
500
$0.072542
$36.27
1000
$0.060452
$60.45
2000
$0.055460
$110.92
5000
$0.051832
$259.16
10000
$0.048216
$482.16
15000
$0.046630
$699.45
50000
$0.045851
$2,292.55
Minimum: 1 Multiples: 1
Unit Price: $0.098657
Ext Price: $0.10
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity