1XE311 alternative parts: BZ-2RQ181-A2

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Switch Snap Action N.O./N.C. SPDT Plunger Wire Lead 1A 28VDC 4.73N Screw Mount
HONEYWELL S&C BZ-2RQ181-A2Microswitch
Actuator Material:
Steel
Steel
Contact Materials:
Gold
Silver
Published:
2017
2001
Termination:
Screw
Screw
Depth:
8.03mm
17.5mm
Throw Configuration:
SPDT
-
Max Voltage Rating (DC):
28V
-
Operating Force:
4.73 N
255 ~ 368gf
Current Rating (Max):
1A
-
Length:
20.73mm
49.3mm
RoHS Status:
Non-RoHS Compliant
RoHS Compliant
Factory Lead Time:
-
8 Weeks
Mount:
-
Panel, Screw
Mounting Type:
-
Panel Mount
Package / Case:
-
125
Material:
-
Plastic
Housing Material:
-
Phenolic
Weight:
-
635g
ElectricalLife:
-
100000 cycles
Operating Temperature:
-
-55°C~85°C
Packaging:
-
Bulk
Series:
-
BZ
Pbfree Code:
-
yes
Part Status:
-
Active
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
ECCN Code:
-
EAR99
Number of Positions:
-
2
HTS Code:
-
8536.50.70.00
Voltage - Rated DC:
-
125V
Current Rating (Amps):
-
15A AC 500mA DC
Orientation:
-
Straight
Current Rating:
-
15A
Termination Style:
-
Screw Terminal
Voltage - Rated AC:
-
125V
Approval Agency:
-
CSA, UL
Body Breadth:
-
17.45 mm
Actuator Type:
-
Roller Plunger
Circuit:
-
SPDT
Switch Function:
-
On-Mom
Contact Current(DC)-Max:
-
0.5A
Max Current Rating:
-
15A
Mechanical Life:
-
20,000,000 Cycles
Switch Type:
-
SNAP ACTING/LIMIT SWITCH
Contact Current Rating:
-
15A
Contact (AC) Max Rating R Load:
-
15A@480VAC
Overtravel:
-
0.141 (3.6mm)
Contact Voltage(AC)-Max:
-
480V
Differential Travel:
-
0.002 (0.05mm)
Pretravel:
-
0.015 (0.4mm)
Operating Position:
-
1.313 (33.4mm)
Release Force:
-
113gf
Pre-Travel-Max:
-
0.38 mm
REACH SVHC:
-
Unknown
Lead Free:
-
Lead Free
1XE311

1XE311

(In Stock: 2620)

Honeywell

Qty

Unit Price

Ext Price

  • 1

    $200.449257

    $200.45

  • 10

    $189.103073

    $1,891.03

  • 100

    $178.399125

    $17,839.91

  • 500

    $168.301061

    $84,150.53

  • 1000

    $158.774586

    $158,774.59

Minimum: 1 Multiples: 1

Unit Price: $200.449257

Ext Price: $200.45

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity