200MDP1T2B2M2QE alternative parts: 200MDP1T1B5M51CE
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | SWITCH TOGGLE DPDT 3A 120V | 200MDP1T1B5M51CE |
Factory Lead Time: | 9 Weeks | - |
Contact Plating: | Silver | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Panel Mount |
Actuator Material: | Brass, Chrome Plated | Brass, Chrome Plated |
ElectricalLife: | 30,000 Cycles | 30,000 Cycles |
Operating Temperature: | -30°C~85°C | -30°C ~ 85°C |
Packaging: | Bulk | - |
Series: | 200 | 200 |
Published: | 2008 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Termination: | PC Pin | - |
Voltage - Rated DC: | 28V | - |
Current Rating (Amps): | 3A AC/DC | 3A (AC) |
Current Rating: | 3A | - |
Termination Style: | PC Pin | Wire Wrap |
Voltage - Rated AC: | 120V | - |
Actuator Type: | Standard Round | Standard Round |
Circuit: | DPDT | DPDT |
Switch Function: | On-On | On-On |
Illumination: | Non-Illuminated | Non-Illuminated |
Bushing Thread: | Unthreaded | 1/4-40 |
Features: | Epoxy Sealed Terminals | - |
Actuator Length: | 5.33mm | 7.11mm |
RoHS Status: | ROHS3 Compliant | - |
Mfr: | - | E-Switch |
Package: | - | Bulk |
Product Status: | - | Active |
Package Type: | - | BULK |
Alternate PN: | - | T221055 |
Factory Pack QuantityFactory Pack Quantity: | - | 1 |
Manufacturer: | - | E-Switch |
Brand: | - | E-Switch |
Manufacturer Part Number: | - | 200MDP1T1B5M51CE |
Part Life Cycle Code: | - | Active |
Ihs Manufacturer: | - | E-SWITCH INC |
Risk Rank: | - | 5.64 |
Manufacturer Series: | - | 200MDP1T1B5M51CE |
ECCN Code: | - | EAR99 |
Subcategory: | - | Switches |
Ingress Protection: | - | - |
Reach Compliance Code: | - | compliant |
Panel Cutout Dimensions: | - | Circular - 6.35mm Dia |
Illumination Voltage (Nominal): | - | - |
Illumination Type, Color: | - | - |
Switch Type: | - | TOGGLE SWITCH |
Product Type: | - | Toggle Switches |
Product Category: | - | Toggle Switches |

200MDP1T2B2M2QE
(In Stock: 14)
E-SwitchQty
Unit Price
Ext Price
1
$3.679324
$3.68
10
$3.471060
$34.71
100
$3.274585
$327.46
500
$3.089231
$1,544.62
1000
$2.914369
$2,914.37
Minimum: 1 Multiples: 1
Unit Price: $3.679324
Ext Price: $3.68
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity