251R15S6R2BV4E alternative parts: 08051U6R2CAT2A
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CAP CER 6.2PF 250V NP0 0805 | CAP CER 6.2PF 100V NP0 0805 |
Factory Lead Time: | 8 Weeks | 24 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount, MLCC | Surface Mount, MLCC |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) |
Voltage Rated: | 250V | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | S | U |
Published: | 2011 | 2012 |
Size / Dimension: | 0.080Lx0.050W 2.03mmx1.27mm | 0.079Lx0.049W 2.01mmx1.25mm |
Tolerance: | ±0.1pF | ±0.25pF |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | SMD/SMT | SMD/SMT |
Temperature Coefficient: | C0G NP0 | C0G NP0 |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -55°C | - |
Applications: | RF, Microwave, High Frequency | RF, Microwave, High Frequency |
Capacitance: | 6.2pF | 6.2pF |
Voltage - Rated DC: | 250V | 100V |
Depth: | 1.27mm | 1.25mm |
Case Code (Metric): | 2012 | 2012 |
Case Code (Imperial): | 0805 | 0805 |
Dielectric: | C0G | C0G |
Features: | High Q, Low Loss, Ultra Low ESR | Ultra Low ESR |
Height: | 1.1684mm | 1.02mm |
Length: | 2.032mm | 2.01mm |
Width: | 1.27mm | - |
Thickness (Max): | 0.046 1.17mm | 0.045 1.15mm |
Thickness: | 1.1684mm | 1.143mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 2 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | - | Ceramic |
HTS Code: | - | 8532.23.00.20 |
Packing Method: | - | TR, PAPER, 7 INCH |
Temperature Characteristics Code: | - | C0G |
Multilayer: | - | No |
Radiation Hardening: | - | No |

251R15S6R2BV4E
(In Stock: 20)
Johanson Technology Inc.Qty
Unit Price
Ext Price
1
$0.222627
$0.22
10
$0.210025
$2.10
100
$0.198137
$19.81
500
$0.186922
$93.46
1000
$0.176341
$176.34
Minimum: 1 Multiples: 1
Unit Price: $0.222627
Ext Price: $0.22
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity