266J12 alternative parts: 160K12, 166L6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Power Transformers DualPrimarySecondary 12.6VA, 12.6V CT @1A
BOBBINS TRANSFORMER - More Details
XFRMR LAMINATED 12.6VA CHAS MNT
Factory Lead Time:
4 Weeks
12 Weeks
12 Weeks
Mount:
Chassis Mount
PCB, Through Hole
Chassis Mount, Panel
Mounting Type:
Chassis Mount
Through Hole
Chassis Mount
Weight:
1lb 453.59g
0.64lb 290.3g
0.7lb 317.51g
Series:
266
160
166
Published:
2008
2000
2000
Size / Dimension:
82.55mm Lx44.45mm W
49.26mm Lx36.58mm W
71.37mm Lx41.40mm W
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
1 (Unlimited)
Termination:
Wire Leads
PC Pin
Wire Leads
ECCN Code:
EAR99
EAR99
EAR99
Type:
Laminated Core
Laminated Core
Laminated Core
Power Rating:
12.6W
10W
12.6W
Max Power Dissipation:
12.6W
10W
12.6W
Current Rating:
2A
1.6A
2A
Termination Style:
Wire Leads
PC Pin
Wire Leads
Voltage - Isolation:
2000Vrms
2000Vrms
2000Vrms
Output Voltage:
6.3V
6.3V
6.3V
Max Output Current:
1A
1.6A
2A
Output Current:
2A
1.6A
2A
Power - Max:
12.6VA
10VA
12.6VA
Voltage - Primary:
117V 234V
115V 230V
-
Primary Winding(s):
Dual
Dual
Single
Center Tap:
No
No
Yes
Voltage - Secondary (Full Load):
Parallel 6.3V Series 12.6V
Parallel 6.3V Series 12.6V
-
Height:
50.8mm
42.926mm
35.1mm
Height Seated (Max):
50.80mm
42.93mm
42.93mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Max Operating Temperature:
-
130°C
130°C
Min Operating Temperature:
-
0°C
0°C
Additional Feature:
-
PCB MOUNTABLE
-
HTS Code:
-
8504.31.40.35
-
Approval Agency:
-
UL; CSA
CSA, UL
Operating Supply Voltage:
-
230V
-
Secondary Winding(s):
-
Single, Multiple Taps
-
VA Rating:
-
10 VA
-
REACH SVHC:
-
No SVHC
-
Frequency:
-
-
60Hz
Nominal Input Voltage:
-
-
115V
Number of Secondary Winding:
-
-
1
266J12

266J12

(In Stock: 18)

Hammond Manufacturing

Qty

Unit Price

Ext Price

  • 1

    $33.461361

    $33.46

  • 10

    $31.567322

    $315.67

  • 100

    $29.780492

    $2,978.05

  • 500

    $28.094804

    $14,047.40

  • 1000

    $26.504532

    $26,504.53

Minimum: 1 Multiples: 1

Unit Price: $33.461361

Ext Price: $33.46

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity